Ansmann USA Corp. Pen Light, Led, 115Lm, 70M, Aa Battery; Torch Type Ansmann 1600-0170

Description
PEN LIGHT, LED, 115LM, 70M, AA BATTERY; Torch Type:Tactical Torch; Light Source:3W LED; Lumen Output:115lm; Beam Effective Distance:70m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:M100F; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PEN LIGHT, LED, 115LM, 70M, AA BATTERY; Torch Type:Tactical Torch; Light Source:3W LED; Lumen Output:115lm; Beam Effective Distance:70m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:M100F; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pen Light, Led, 115Lm, 70M, Aa Battery; Torch Type Ansmann - 45AC9759 - Newark, An Avnet Company
Chicago, IL, United States
Pen Light, Led, 115Lm, 70M, Aa Battery; Torch Type Ansmann
45AC9759
Pen Light, Led, 115Lm, 70M, Aa Battery; Torch Type Ansmann 45AC9759
PEN LIGHT, LED, 115LM, 70M, AA BATTERY; Torch Type:Tactical Torch; Light Source:3W LED; Lumen Output:115lm; Beam Effective Distance:70m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:M100F; SVHC:No SVHC RoHS Compliant: Yes

PEN LIGHT, LED, 115LM, 70M, AA BATTERY; Torch Type:Tactical Torch; Light Source:3W LED; Lumen Output:115lm; Beam Effective Distance:70m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:M100F; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 45AC9759
Product Name Pen Light, Led, 115Lm, 70M, Aa Battery; Torch Type Ansmann
Flashlight Type LED Flashlight; 3W LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 683313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Cordless Flexible Floodlight - DW919 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details