PEN LIGHT, LED, 15LM, 45HR, AAA BATTERY; Torch Type:Pen Light; Light Source:LED; Lumen Output:15lm; Beam Effective Distance:-; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 45AC8081 |
| Product Name | Pen Light, Led, 15Lm, 45Hr, Aaa Battery; Torch Type Ansmann |
| Flashlight Type | LED Flashlight; LED |