Ansmann USA Corp. Pen Light, Led, 130Lm, 75M, Aaa Battery; Torch Type Ansmann 1600-0160

Description
PEN LIGHT, LED, 130LM, 75M, AAA BATTERY; Torch Type:Pen Light; Light Source:3W LED; Lumen Output:130lm; Beam Effective Distance:75m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PEN LIGHT, LED, 130LM, 75M, AAA BATTERY; Torch Type:Pen Light; Light Source:3W LED; Lumen Output:130lm; Beam Effective Distance:75m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pen Light, Led, 130Lm, 75M, Aaa Battery; Torch Type Ansmann - 45AC8080 - Newark, An Avnet Company
Chicago, IL, United States
Pen Light, Led, 130Lm, 75M, Aaa Battery; Torch Type Ansmann
45AC8080
Pen Light, Led, 130Lm, 75M, Aaa Battery; Torch Type Ansmann 45AC8080
PEN LIGHT, LED, 130LM, 75M, AAA BATTERY; Torch Type:Pen Light; Light Source:3W LED; Lumen Output:130lm; Beam Effective Distance:75m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PEN LIGHT, LED, 130LM, 75M, AAA BATTERY; Torch Type:Pen Light; Light Source:3W LED; Lumen Output:130lm; Beam Effective Distance:75m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 45AC8080
Product Name Pen Light, Led, 130Lm, 75M, Aaa Battery; Torch Type Ansmann
Flashlight Type LED Flashlight; 3W LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1985418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size 1 x 1500mah li-polymer rechargeable battery
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
3D 4 Watt 240 Lumen Lantern - SE3DLNA - Rayovac
Specs
Flashlight Type Lantern; LED Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details