Ansmann USA Corp. Torch, X10, Hand Held, Led, 50M, 25Lm; Torch Type Ansmann 1600-0153

Description
TORCH, X10, HAND HELD, LED, 50M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:50m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:X10; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TORCH, X10, HAND HELD, LED, 50M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:50m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:X10; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, X10, Hand Held, Led, 50M, 25Lm; Torch Type Ansmann - 22AC3994 - Newark, An Avnet Company
Chicago, IL, United States
Torch, X10, Hand Held, Led, 50M, 25Lm; Torch Type Ansmann
22AC3994
Torch, X10, Hand Held, Led, 50M, 25Lm; Torch Type Ansmann 22AC3994
TORCH, X10, HAND HELD, LED, 50M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:50m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:X10; SVHC:No SVHC RoHS Compliant: Yes

TORCH, X10, HAND HELD, LED, 50M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:50m; Power Source:AA Batteries x 1; Torch Body Material:Aluminium; Product Range:X10; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 22AC3994
Product Name Torch, X10, Hand Held, Led, 50M, 25Lm; Torch Type Ansmann
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
 - AMP 3.5 - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 4
Lumen 100 lm (7.96 cp)
View Details