Ansmann USA Corp. Hand Held Torch, 260Lm, 186M, Aaa Batter; Torch Type Ansmann 1600-0121

Description
HAND HELD TORCH, 260LM, 186M, AAA BATTER; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:260lm; Beam Effective Distance:186m; Power Source:AAA Batteries x 3; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HAND HELD TORCH, 260LM, 186M, AAA BATTER; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:260lm; Beam Effective Distance:186m; Power Source:AAA Batteries x 3; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Torch, 260Lm, 186M, Aaa Batter; Torch Type Ansmann - 03AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Torch, 260Lm, 186M, Aaa Batter; Torch Type Ansmann
03AH5034
Hand Held Torch, 260Lm, 186M, Aaa Batter; Torch Type Ansmann 03AH5034
HAND HELD TORCH, 260LM, 186M, AAA BATTER; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:260lm; Beam Effective Distance:186m; Power Source:AAA Batteries x 3; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

HAND HELD TORCH, 260LM, 186M, AAA BATTER; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:260lm; Beam Effective Distance:186m; Power Source:AAA Batteries x 3; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 03AH5034
Product Name Hand Held Torch, 260Lm, 186M, Aaa Batter; Torch Type Ansmann
Flashlight Type LED Flashlight; Cree LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1752422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size Aa
View Details
18V Cordless Flexible Floodlight - DW919 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details