Ansmann USA Corp. Nimh Battery, 1.2V, Aa, 1900Mah, 4 Pk; Battery Voltage Ansmann 1312-0013

Description
NIMH BATTERY, 1.2V, AA, 1900MAH, 4 PK; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.4mm; ExternalRoHS Compliant: NA
Datasheet
Description
NIMH BATTERY, 1.2V, AA, 1900MAH, 4 PK; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.4mm; ExternalRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nimh Battery, 1.2V, Aa, 1900Mah, 4 Pk; Battery Voltage Ansmann - 71AC1590 - Newark, An Avnet Company
Chicago, IL, United States
Nimh Battery, 1.2V, Aa, 1900Mah, 4 Pk; Battery Voltage Ansmann
71AC1590
Nimh Battery, 1.2V, Aa, 1900Mah, 4 Pk; Battery Voltage Ansmann 71AC1590
NIMH BATTERY, 1.2V, AA, 1900MAH, 4 PK; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.4mm; ExternalRoHS Compliant: NA

NIMH BATTERY, 1.2V, AA, 1900MAH, 4 PK; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.4mm; ExternalRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 71AC1590
Product Name Nimh Battery, 1.2V, Aa, 1900Mah, 4 Pk; Battery Voltage Ansmann
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1791-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Speciality Size Rechargeable Batteries - 231033 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 5/4 a
Capacity 3.8 ampere-hr
View Details