Ansmann USA Corp. Psu, External, 12V Dc Input; Power Supply Output Type Ansmann 1200-0000

Description
PSU, EXTERNAL, 12V DC INPUT; Power Supply Output Type:Adjustable; Input Voltage AC Min:10.8VAC; Input Voltage AC Max:14.4VAC; No. of Outputs:6; Output Current - Output 1:400mA; Output Current - Output 2:400mA; Output Current - OutputRoHS Compliant: Yes
Description
PSU, EXTERNAL, 12V DC INPUT; Power Supply Output Type:Adjustable; Input Voltage AC Min:10.8VAC; Input Voltage AC Max:14.4VAC; No. of Outputs:6; Output Current - Output 1:400mA; Output Current - Output 2:400mA; Output Current - OutputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Psu, External, 12V Dc Input; Power Supply Output Type Ansmann - 31T8714 - Newark, An Avnet Company
Chicago, IL, United States
Psu, External, 12V Dc Input; Power Supply Output Type Ansmann
31T8714
Psu, External, 12V Dc Input; Power Supply Output Type Ansmann 31T8714
PSU, EXTERNAL, 12V DC INPUT; Power Supply Output Type:Adjustable; Input Voltage AC Min:10.8VAC; Input Voltage AC Max:14.4VAC; No. of Outputs:6; Output Current - Output 1:400mA; Output Current - Output 2:400mA; Output Current - OutputRoHS Compliant: Yes

PSU, EXTERNAL, 12V DC INPUT; Power Supply Output Type:Adjustable; Input Voltage AC Min:10.8VAC; Input Voltage AC Max:14.4VAC; No. of Outputs:6; Output Current - Output 1:400mA; Output Current - Output 2:400mA; Output Current - OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31T8714
Product Name Psu, External, 12V Dc Input; Power Supply Output Type Ansmann
DC Output Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-600-36-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supply - 88349146 - Radwell International
Specs
AC Output Voltage 480.0 volts
DC Output Voltage 4.0 volts
View Details