Ansmann USA Corp. Home Battery Charger, Plug In, Usb, 240V; Battery Charger Type Ansmann 1001-0067

Description
HOME BATTERY CHARGER, PLUG IN, USB, 240V; Battery Charger Type:USB; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:-; SVHC:No SVHC RoHS Compliant: Yes
Description
HOME BATTERY CHARGER, PLUG IN, USB, 240V; Battery Charger Type:USB; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Home Battery Charger, Plug In, Usb, 240V; Battery Charger Type Ansmann - 70AC7208 - Newark, An Avnet Company
Chicago, IL, United States
Home Battery Charger, Plug In, Usb, 240V; Battery Charger Type Ansmann
70AC7208
Home Battery Charger, Plug In, Usb, 240V; Battery Charger Type Ansmann 70AC7208
HOME BATTERY CHARGER, PLUG IN, USB, 240V; Battery Charger Type:USB; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:-; SVHC:No SVHC RoHS Compliant: Yes

HOME BATTERY CHARGER, PLUG IN, USB, 240V; Battery Charger Type:USB; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC7208
Product Name Home Battery Charger, Plug In, Usb, 240V; Battery Charger Type Ansmann
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details