Ansmann USA Corp. Powerline4 Light Battery Charger; Battery Charger Type Ansmann 1001-0011-US

Description
Powerline4 Light Battery Charger; Battery Charger Type:USB; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:AA, AAA; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
Powerline4 Light Battery Charger; Battery Charger Type:USB; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:AA, AAA; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Powerline4 Light Battery Charger; Battery Charger Type Ansmann - 84Y9241 - Newark, An Avnet Company
Chicago, IL, United States
Powerline4 Light Battery Charger; Battery Charger Type Ansmann
84Y9241
Powerline4 Light Battery Charger; Battery Charger Type Ansmann 84Y9241
Powerline4 Light Battery Charger; Battery Charger Type:USB; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:AA, AAA; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Powerline4 Light Battery Charger; Battery Charger Type:USB; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:AA, AAA; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 84Y9241
Product Name Powerline4 Light Battery Charger; Battery Charger Type Ansmann
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details