The Ansell Microchem AlphaTec chemical-resistant coverall is made of polyethylene, is packaged 25 per case, comes in white and meets ASTM F1001, ISO 6529, EN 1149-5 standards. Proper sizing is important when buying this part. The size for this product is 5XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Particle Protection. Some products are single use while others are reusable. This particular chemical-resistant coverall is disposable.
The Ansell Microchem AlphaTec chemical-resistant coverall is made of polyethylene, is packaged 25 per case, comes in white and meets ASTM F1001, ISO 6529, EN 1149-5 standards. Proper sizing is important when buying this SKU. The size for this product is 4XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Particle Protection. Some products are single use while others are reusable. This particular chemical-resistant coverall is disposable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-06266 |
| Product Name | Ansell Microchem AlphaTec 68-1800 White 5XL Polyethylene Disposable Chemical-Resistant Coverall - 076490-06266 |
| Clothing Type | Coveralls/Body Suit |