Ansell Ltd. Ansell Microchem AlphaTec 68-1500 Red 2XL Disposable Chemical-Resistant Coverall - 076490-19557 819557

Description
The Ansell Microchem AlphaTec chemical-resistant coverall is packaged 25 per case, comes in red and meets ASTM F1001, ISO 6529 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Particle Protection. Some products are single use while others are reusable. This particular chemical-resistant coverall is disposable.
Description
The Ansell Microchem AlphaTec chemical-resistant coverall is packaged 25 per case, comes in red and meets ASTM F1001, ISO 6529 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Particle Protection. Some products are single use while others are reusable. This particular chemical-resistant coverall is disposable.

Suppliers

Company
Product
Description
Supplier Links
Ansell Microchem AlphaTec 68-1500 Red 2XL Disposable Chemical-Resistant Coverall - 076490-19557 - 076490-19557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Microchem AlphaTec 68-1500 Red 2XL Disposable Chemical-Resistant Coverall - 076490-19557
076490-19557
Ansell Microchem AlphaTec 68-1500 Red 2XL Disposable Chemical-Resistant Coverall - 076490-19557 076490-19557
The Ansell Microchem AlphaTec chemical-resistant coverall is packaged 25 per case, comes in red and meets ASTM F1001, ISO 6529 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Particle Protection. Some products are single use while others are reusable. This particular chemical-resistant coverall is disposable.

The Ansell Microchem AlphaTec chemical-resistant coverall is packaged 25 per case, comes in red and meets ASTM F1001, ISO 6529 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Particle Protection. Some products are single use while others are reusable. This particular chemical-resistant coverall is disposable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-19557
Product Name Ansell Microchem AlphaTec 68-1500 Red 2XL Disposable Chemical-Resistant Coverall - 076490-19557
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Trousers - 2247501 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 33% Cotton, 3% Elastane, 64% Polyester
View Details