Ansell Ltd. Ansell TouchNTuff 83-500 White 7.5 Rubber Chemical-Resistant Glove - Smooth Finish - 310 mm Length - 076490-84218 384218

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 310 mm length. The Ansell TouchNTuff chemical-resistant glove is packaged 10 pair per outer polybag, 200 pair per carton, comes in white and meets ASTM D 3767, ASTM D 5151, ASTM D 7102, EN 374-2, EN 388:0493, EN 420, EN 421, IEST-RP-CC005.2-7 standards. Proper sizing is important when buying this part. The size for this product is 7.5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 310 mm length. The Ansell TouchNTuff chemical-resistant glove is packaged 10 pair per outer polybag, 200 pair per carton, comes in white and meets ASTM D 3767, ASTM D 5151, ASTM D 7102, EN 374-2, EN 388:0493, EN 420, EN 421, IEST-RP-CC005.2-7 standards. Proper sizing is important when buying this part. The size for this product is 7.5.

Suppliers

Company
Product
Description
Supplier Links
Ansell TouchNTuff 83-500 White 7.5 Rubber Chemical-Resistant Glove - Smooth Finish - 310 mm Length - 076490-84218 - 076490-84218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell TouchNTuff 83-500 White 7.5 Rubber Chemical-Resistant Glove - Smooth Finish - 310 mm Length - 076490-84218
076490-84218
Ansell TouchNTuff 83-500 White 7.5 Rubber Chemical-Resistant Glove - Smooth Finish - 310 mm Length - 076490-84218 076490-84218
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 310 mm length. The Ansell TouchNTuff chemical-resistant glove is packaged 10 pair per outer polybag, 200 pair per carton, comes in white and meets ASTM D 3767, ASTM D 5151, ASTM D 7102, EN 374-2, EN 388:0493, EN 420, EN 421, IEST-RP-CC005.2-7 standards. Proper sizing is important when buying this part. The size for this product is 7.5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 310 mm length. The Ansell TouchNTuff chemical-resistant glove is packaged 10 pair per outer polybag, 200 pair per carton, comes in white and meets ASTM D 3767, ASTM D 5151, ASTM D 7102, EN 374-2, EN 388:0493, EN 420, EN 421, IEST-RP-CC005.2-7 standards. Proper sizing is important when buying this part. The size for this product is 7.5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-84218
Product Name Ansell TouchNTuff 83-500 White 7.5 Rubber Chemical-Resistant Glove - Smooth Finish - 310 mm Length - 076490-84218
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 144937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyurethane; Polyurethane
View Details