R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in length. The Ansell Orange Heavyweight chemical-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in orange and meets ANSI Abrasion Level 3, EN 374-AKL standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex, offers a pinked cuff and with recessed diamond leather grade. Proper sizing is important when buying this item. The size for this product is 7.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-92081 |
| Product Name | Ansell Orange Heavyweight 87-208 Orange 7 Latex Unsupported Chemical-Resistant Gloves - Recessed Diamond Finish - 13 in Length - 076490-92081 |
| Clothing Type | Gloves |