R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in length. The Ansell Marigold mechanic's glove is packaged 1 pair per case, comes in black and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 8.5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: High Voltage.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-24080 |
| Product Name | Ansell Marigold Black 8.5 Natural Rubber Mechanic's Gloves - 16 in Length - 076490-24080 |
| Clothing Type | Gloves |