R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 18 in length. The Ansell Sol-Vex chemical-resistant glove is packaged 12 pair per case, comes in green and meets 21 CFR 177.2600, ANSI Abrasion Level 5, EN 374-AKL, EN 388:4102 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile and offers a straight cuff. Proper sizing is important when buying this item. The size for this product is 7 to 7.5.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-17298 |
| Product Name | Ansell Sol-Vex 37-185 Green 7 to 7.5 Nitrile Unsupported Chemical-Resistant Gloves - 18 in Length - 076490-17298 |
| Clothing Type | Gloves |