Ansell Ltd. Ansell Sol-Vex 37-175 Green 8 to 8.5 Nitrile Unsupported Chemical-Resistant Gloves - 13 in Length - 076490-17274 117274

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in length. The Ansell Sol-Vex chemical-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in green and meets 21 CFR 177.2600, ANSI Abrasion Level 4, EN 388:3101 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile and offers a straight cuff. Proper sizing is important when buying this item. The size for this product is 8 to 8.5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in length. The Ansell Sol-Vex chemical-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in green and meets 21 CFR 177.2600, ANSI Abrasion Level 4, EN 388:3101 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile and offers a straight cuff. Proper sizing is important when buying this item. The size for this product is 8 to 8.5.

Suppliers

Company
Product
Description
Supplier Links
Ansell Sol-Vex 37-175 Green 8 to 8.5 Nitrile Unsupported Chemical-Resistant Gloves - 13 in Length - 076490-17274 - 076490-17274 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Sol-Vex 37-175 Green 8 to 8.5 Nitrile Unsupported Chemical-Resistant Gloves - 13 in Length - 076490-17274
076490-17274
Ansell Sol-Vex 37-175 Green 8 to 8.5 Nitrile Unsupported Chemical-Resistant Gloves - 13 in Length - 076490-17274 076490-17274
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in length. The Ansell Sol-Vex chemical-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in green and meets 21 CFR 177.2600, ANSI Abrasion Level 4, EN 388:3101 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile and offers a straight cuff. Proper sizing is important when buying this item. The size for this product is 8 to 8.5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in length. The Ansell Sol-Vex chemical-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in green and meets 21 CFR 177.2600, ANSI Abrasion Level 4, EN 388:3101 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile and offers a straight cuff. Proper sizing is important when buying this item. The size for this product is 8 to 8.5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-17274
Product Name Ansell Sol-Vex 37-175 Green 8 to 8.5 Nitrile Unsupported Chemical-Resistant Gloves - 13 in Length - 076490-17274
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details