Ansell Ltd. Ansell Hyflex 11-105 Gray 10 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14909 114909

Description
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of ANSI 1, EN 388 1.
Description
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of ANSI 1, EN 388 1.

Suppliers

Company
Product
Description
Supplier Links
Ansell Hyflex 11-105 Gray 10 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14909 - 076490-14909 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Hyflex 11-105 Gray 10 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14909
076490-14909
Ansell Hyflex 11-105 Gray 10 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14909 076490-14909
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of ANSI 1, EN 388 1.

The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of ANSI 1, EN 388 1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-14909
Product Name Ansell Hyflex 11-105 Gray 10 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14909
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 146842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Special Stretch Fabric
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details