Ansell Ltd. Ansell Hyflex 11-105 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14908 114908

Description
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.
Description
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.

Suppliers

Company
Product
Description
Supplier Links
Ansell Hyflex 11-105 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14908 - 076490-14908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Hyflex 11-105 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14908
076490-14908
Ansell Hyflex 11-105 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14908 076490-14908
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.

The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets EN 388 113X, EN 420 Level 5 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Puncture-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-14908
Product Name Ansell Hyflex 11-105 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Fingertips Coating - 076490-14908
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products