Ansell Ltd. Ansell Hyflex 11-101 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Palm Only Coating - 076490-14902 114902

Description
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets ANSI Abrasion Level 3, ANSI Cut Level 1, ANSI Puncture Level 2, CE, EN 388 3121, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm only. Additionally, assure you get the proper sizing. The size for this part is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.
Description
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets ANSI Abrasion Level 3, ANSI Cut Level 1, ANSI Puncture Level 2, CE, EN 388 3121, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm only. Additionally, assure you get the proper sizing. The size for this part is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.

Suppliers

Company
Product
Description
Supplier Links
Ansell Hyflex 11-101 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Palm Only Coating - 076490-14902 - 076490-14902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Hyflex 11-101 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Palm Only Coating - 076490-14902
076490-14902
Ansell Hyflex 11-101 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Palm Only Coating - 076490-14902 076490-14902
The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets ANSI Abrasion Level 3, ANSI Cut Level 1, ANSI Puncture Level 2, CE, EN 388 3121, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm only. Additionally, assure you get the proper sizing. The size for this part is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.

The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per carton, comes in gray and meets ANSI Abrasion Level 3, ANSI Cut Level 1, ANSI Puncture Level 2, CE, EN 388 3121, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with copper/polyamide and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm only. Additionally, assure you get the proper sizing. The size for this part is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This SKU comes with cut resistance level of ANSI 1, EN 388 1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-14902
Product Name Ansell Hyflex 11-101 Gray 9 Copper/Polyamide Work & General Purpose Gloves - ANSI 1, EN 388 1 Cut Resistance - Polyurethane Palm Only Coating - 076490-14902
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 146852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Nylon
View Details