Ansell Ltd. Ansell Marigold Industrial Black 9 Natural Rubber Mechanic's Gloves - 14 in Length - 076490-13800 113800

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 in length. The Ansell Marigold Industrial mechanic's glove is packaged 1 pair per case, comes in black and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this item. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: High Voltage.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 in length. The Ansell Marigold Industrial mechanic's glove is packaged 1 pair per case, comes in black and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this item. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: High Voltage.

Suppliers

Company
Product
Description
Supplier Links
Ansell Marigold Industrial Black 9 Natural Rubber Mechanic's Gloves - 14 in Length - 076490-13800 - 076490-13800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Marigold Industrial Black 9 Natural Rubber Mechanic's Gloves - 14 in Length - 076490-13800
076490-13800
Ansell Marigold Industrial Black 9 Natural Rubber Mechanic's Gloves - 14 in Length - 076490-13800 076490-13800
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 in length. The Ansell Marigold Industrial mechanic's glove is packaged 1 pair per case, comes in black and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this item. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: High Voltage.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 in length. The Ansell Marigold Industrial mechanic's glove is packaged 1 pair per case, comes in black and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this item. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: High Voltage.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-13800
Product Name Ansell Marigold Industrial Black 9 Natural Rubber Mechanic's Gloves - 14 in Length - 076490-13800
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1446212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application General purpose
Material Nylon; Polyamide
View Details