Ansell Ltd. Ansell Marigold Industries Yellow 7 Natural Rubber Mechanic's Gloves - 11 in Length - 076490-13741 113741

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in length. The Ansell Marigold Industries mechanic's glove is packaged 1 pair per case, comes in yellow and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Low Voltage.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in length. The Ansell Marigold Industries mechanic's glove is packaged 1 pair per case, comes in yellow and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Low Voltage.

Suppliers

Company
Product
Description
Supplier Links
Ansell Marigold Industries Yellow 7 Natural Rubber Mechanic's Gloves - 11 in Length - 076490-13741 - 076490-13741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Marigold Industries Yellow 7 Natural Rubber Mechanic's Gloves - 11 in Length - 076490-13741
076490-13741
Ansell Marigold Industries Yellow 7 Natural Rubber Mechanic's Gloves - 11 in Length - 076490-13741 076490-13741
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in length. The Ansell Marigold Industries mechanic's glove is packaged 1 pair per case, comes in yellow and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Low Voltage.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in length. The Ansell Marigold Industries mechanic's glove is packaged 1 pair per case, comes in yellow and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with natural rubber and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Low Voltage.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-13741
Product Name Ansell Marigold Industries Yellow 7 Natural Rubber Mechanic's Gloves - 11 in Length - 076490-13741
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 144968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile Foam
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details