The Ansell Hycron cut-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in blue and meets EN388 4221 standards. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the full coverage except cuff. Additionally, assure you get the proper sizing. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static. Cut resistance is an extremely important part of getting the right cut-resistant glove. This part comes with cut resistance level of ANSI 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-03478 |
| Product Name | Ansell Hycron 27-805 Blue 10 Cut-Resistant Glove - ANSI 1 Cut Resistance - Nitrile Full Coverage Except Cuff Coating - 076490-03478 |
| Clothing Type | Gloves |