R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in length. The Ansell chemical-resistant glove is packaged 1 pair per case, 10 cases per master pack, comes in yellow and meets ASTM D 120 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex/nitrile and offers a beaded cuff. Proper sizing is important when buying this product. The size for this product is 7.5.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-13723 |
| Product Name | Ansell Yellow 7.5 Latex/Nitrile Chemical-Resistant Gloves - 11 in Length - 076490-13723 |
| Clothing Type | Gloves |