Anritsu Company Cable and Antenna S820E

Description
The S820E is a 40 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: S820E frequency range: 1 MHz to 8, 14, 20, 30, or 40 GHz 110 dB of dynamic range from 20 MHz to 40 GHz 650 μs/data point for fast field measurements VNA Mode (option) offers fully reversing 4 S-Parameter measurement capabilities Advanced and Classic Mode GUI (i.e. S810D/S820D) Coaxial and waveguide measurement supported 1-port measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Smith Chart, 1-port phase 2-port measurements: Transmission Measurement and Swept Cable Loss High Accuracy Power Meter measurements with external power sensors USB/Ethernet connectivity, full remote control capability Intuitive menu-driven 8.4 inch touchscreen with daylight/nighttime viewable modes Field-proven design: Explosive Atmosphere MIL-PRF-28800F Section 4.5.6.3 compliant
Datasheet
Description
The S820E is a 40 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: S820E frequency range: 1 MHz to 8, 14, 20, 30, or 40 GHz 110 dB of dynamic range from 20 MHz to 40 GHz 650 μs/data point for fast field measurements VNA Mode (option) offers fully reversing 4 S-Parameter measurement capabilities Advanced and Classic Mode GUI (i.e. S810D/S820D) Coaxial and waveguide measurement supported 1-port measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Smith Chart, 1-port phase 2-port measurements: Transmission Measurement and Swept Cable Loss High Accuracy Power Meter measurements with external power sensors USB/Ethernet connectivity, full remote control capability Intuitive menu-driven 8.4 inch touchscreen with daylight/nighttime viewable modes Field-proven design: Explosive Atmosphere MIL-PRF-28800F Section 4.5.6.3 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S820E - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S820E
Cable and Antenna S820E
The S820E is a 40 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: S820E frequency range: 1 MHz to 8, 14, 20, 30, or 40 GHz 110 dB of dynamic range from 20 MHz to 40 GHz 650 μs/data point for fast field measurements VNA Mode (option) offers fully reversing 4 S-Parameter measurement capabilities Advanced and Classic Mode GUI (i.e. S810D/S820D) Coaxial and waveguide measurement supported 1-port measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Smith Chart, 1-port phase 2-port measurements: Transmission Measurement and Swept Cable Loss High Accuracy Power Meter measurements with external power sensors USB/Ethernet connectivity, full remote control capability Intuitive menu-driven 8.4 inch touchscreen with daylight/nighttime viewable modes Field-proven design: Explosive Atmosphere MIL-PRF-28800F Section 4.5.6.3 compliant

The S820E is a 40 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • S820E frequency range: 1 MHz to 8, 14, 20, 30, or 40 GHz
  • 110 dB of dynamic range from 20 MHz to 40 GHz
  • 650 μs/data point for fast field measurements
  • VNA Mode (option) offers fully reversing 4 S-Parameter measurement capabilities
  • Advanced and Classic Mode GUI (i.e. S810D/S820D)
  • Coaxial and waveguide measurement supported
  • 1-port measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Smith Chart, 1-port phase
  • 2-port measurements: Transmission Measurement and Swept Cable Loss
  • High Accuracy Power Meter measurements with external power sensors
  • USB/Ethernet connectivity, full remote control capability
  • Intuitive menu-driven 8.4 inch touchscreen with daylight/nighttime viewable modes
  • Field-proven design: Explosive Atmosphere MIL-PRF-28800F Section 4.5.6.3 compliant
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S820E
Product Name Cable and Antenna
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details