Anritsu Company Cable and Antenna S820D

Description
The S820D is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Broadest frequency range available in the market: 2 MHz to 20 GHz Standard TFT daylight viewable color display Real-time measurement speed; Real-time DTF calculations Utilizes Frequency Domain Reflectometry (FDR) Technology Only handheld product that supports waveguide True 2-port cable loss measurements for long microwave cable applications Power monitor offers power measurements in the field GPS receiver provides precise location information to overlay on measurements Handheld, battery-operated design Lightweight at only 5 lbs. (including battery) Superior Immunity to RF interference Locate long range problems with 517 data points Multilingual user interface; English, French, Chinese, Japanese, Spanish, German Saves 21 Measurement Test Set-Ups; Saves up to 200 Measurement Traces Clearly defined user interface for Coaxial cable and Waveguide media Pop-up menus for cable list, waveguide list, and compatible flange list Quickly select cable/waveguide type and test parameters without setup error Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface The Site Master S820D is a hand held cable and antenna analyzer. It includes a keypad to enter data and a thin film transistor liquid crystal display (TFT LCD) to provide graphic indications of various measurements. The Site Master is capable of up to 1.5 hours of continuous operation from a fully charged field-replaceable battery and can be operated from a 12.5 VDC source. Built-in energy conservation features can be used to extend battery life.
Datasheet
Description
The S820D is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Broadest frequency range available in the market: 2 MHz to 20 GHz Standard TFT daylight viewable color display Real-time measurement speed; Real-time DTF calculations Utilizes Frequency Domain Reflectometry (FDR) Technology Only handheld product that supports waveguide True 2-port cable loss measurements for long microwave cable applications Power monitor offers power measurements in the field GPS receiver provides precise location information to overlay on measurements Handheld, battery-operated design Lightweight at only 5 lbs. (including battery) Superior Immunity to RF interference Locate long range problems with 517 data points Multilingual user interface; English, French, Chinese, Japanese, Spanish, German Saves 21 Measurement Test Set-Ups; Saves up to 200 Measurement Traces Clearly defined user interface for Coaxial cable and Waveguide media Pop-up menus for cable list, waveguide list, and compatible flange list Quickly select cable/waveguide type and test parameters without setup error Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface The Site Master S820D is a hand held cable and antenna analyzer. It includes a keypad to enter data and a thin film transistor liquid crystal display (TFT LCD) to provide graphic indications of various measurements. The Site Master is capable of up to 1.5 hours of continuous operation from a fully charged field-replaceable battery and can be operated from a 12.5 VDC source. Built-in energy conservation features can be used to extend battery life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S820D - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S820D
Cable and Antenna S820D
The S820D is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Broadest frequency range available in the market: 2 MHz to 20 GHz Standard TFT daylight viewable color display Real-time measurement speed; Real-time DTF calculations Utilizes Frequency Domain Reflectometry (FDR) Technology Only handheld product that supports waveguide True 2-port cable loss measurements for long microwave cable applications Power monitor offers power measurements in the field GPS receiver provides precise location information to overlay on measurements Handheld, battery-operated design Lightweight at only 5 lbs. (including battery) Superior Immunity to RF interference Locate long range problems with 517 data points Multilingual user interface; English, French, Chinese, Japanese, Spanish, German Saves 21 Measurement Test Set-Ups; Saves up to 200 Measurement Traces Clearly defined user interface for Coaxial cable and Waveguide media Pop-up menus for cable list, waveguide list, and compatible flange list Quickly select cable/waveguide type and test parameters without setup error Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface The Site Master S820D is a hand held cable and antenna analyzer. It includes a keypad to enter data and a thin film transistor liquid crystal display (TFT LCD) to provide graphic indications of various measurements. The Site Master is capable of up to 1.5 hours of continuous operation from a fully charged field-replaceable battery and can be operated from a 12.5 VDC source. Built-in energy conservation features can be used to extend battery life.

The S820D is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Broadest frequency range available in the market: 2 MHz to 20 GHz
  • Standard TFT daylight viewable color display
  • Real-time measurement speed; Real-time DTF calculations
  • Utilizes Frequency Domain Reflectometry (FDR) Technology
  • Only handheld product that supports waveguide
  • True 2-port cable loss measurements for long microwave cable applications
  • Power monitor offers power measurements in the field
  • GPS receiver provides precise location information to overlay on measurements
  • Handheld, battery-operated design
  • Lightweight at only 5 lbs. (including battery)
  • Superior Immunity to RF interference
  • Locate long range problems with 517 data points
  • Multilingual user interface; English, French, Chinese, Japanese, Spanish, German
  • Saves 21 Measurement Test Set-Ups; Saves up to 200 Measurement Traces
  • Clearly defined user interface for Coaxial cable and Waveguide media
  • Pop-up menus for cable list, waveguide list, and compatible flange list
  • Quickly select cable/waveguide type and test parameters without setup error
  • Alphanumeric Labeling of Saved Measurements
  • Automatic Time and Date Stamp of Saved Data
  • Rechargeable, Field Replaceable Battery
  • Distance Measurement in Feet and Meters
  • 6 Markers, Limit Lines, and Segmented Limit Lines
  • RS232 Interface

The Site Master S820D is a hand held cable and antenna analyzer. It includes a keypad to enter data and a thin film transistor liquid crystal display (TFT LCD) to provide graphic indications of various measurements.
The Site Master is capable of up to 1.5 hours of continuous operation from a fully charged field-replaceable battery and can be operated from a 12.5 VDC source. Built-in energy conservation features can be used to extend battery life.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S820D
Product Name Cable and Antenna
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products