Anritsu Company Cable and Antenna S820C

Description
The S820C is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Addtional Features: Site Master S810C covering 3.3 to 10.0 GHz, and S820C covering 3.3 - 20.0 GHz, are the most accurate, reliable and convenient one port microwave transmission line and antenna analyzers available for installation, verification, troubleshooting, and repair of microwave communication systems. Measurement capability includes tune mode, return loss, SWR, cable loss, and distance-to-fault (DTF) analysis. Tune mode is a fast sweep mode that quickly tunes the waveguide by adjusting the flange connectors quickly at both ends of the wave guide. Patented RF interference rejection enables accurate measurements in the presence of high RF activity. Data Analysis software enables assessment of system trends, problems, and performance in addition to professional report generation. An optional power meter is available to make power measurements quickly and easily. Microwave Site Master S810C and S820C utilizes vector error correction solving the most common and the most difficult accuracy problems of field test equipment operation and thus, improves system quality and reduces maintenance expenses. Difficult test specifications are easy to verify. Vector error correction and a simple, friendly user interface within the S810C and S820C further improves the quality and convenience of measurements compared to traditional scalar techniques. Vector error correction also improves the quality of Distance-To-Fault data. Not only is the reflection magnitude more accurate, the waveguide dispersion correction for fault distance (different frequencies travel at different speeds) is also more accurate and repeatable. The S810C and S820C includes data analysis software, soft carrying case, rechargeable battery, AC/DC power supply, ruggedized adapter k(m) to N(f) Anritsu part number 34RKNF50, 12 V automobile cigarette lighter adapter and users guide. Features: Handheld, battery-operated design Lightweight at only 4.2 lbs. (including battery) Superior Immunity to RF interference Locate long range problems with 517 data points Tune Mode for waveguide component alignment/testing Multilingual user interface; English, Portuguese, French, Chinese, Japanese, Spanish, German Saves 10 Measurement Test Set-Ups Saves up to 200 Measurement Traces Clearly defined user interface for Coaxial cable and Waveguide media Pop-up menus for cable list, waveguide list, and compatible flange list Quickly select cable/waveguide type and test parameters without setup error Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters 6 Markers, Limit Lines, and Segmented Limit Lines RF Power Monitor Option (option 5) RS232 Interface
Datasheet
Description
The S820C is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Addtional Features: Site Master S810C covering 3.3 to 10.0 GHz, and S820C covering 3.3 - 20.0 GHz, are the most accurate, reliable and convenient one port microwave transmission line and antenna analyzers available for installation, verification, troubleshooting, and repair of microwave communication systems. Measurement capability includes tune mode, return loss, SWR, cable loss, and distance-to-fault (DTF) analysis. Tune mode is a fast sweep mode that quickly tunes the waveguide by adjusting the flange connectors quickly at both ends of the wave guide. Patented RF interference rejection enables accurate measurements in the presence of high RF activity. Data Analysis software enables assessment of system trends, problems, and performance in addition to professional report generation. An optional power meter is available to make power measurements quickly and easily. Microwave Site Master S810C and S820C utilizes vector error correction solving the most common and the most difficult accuracy problems of field test equipment operation and thus, improves system quality and reduces maintenance expenses. Difficult test specifications are easy to verify. Vector error correction and a simple, friendly user interface within the S810C and S820C further improves the quality and convenience of measurements compared to traditional scalar techniques. Vector error correction also improves the quality of Distance-To-Fault data. Not only is the reflection magnitude more accurate, the waveguide dispersion correction for fault distance (different frequencies travel at different speeds) is also more accurate and repeatable. The S810C and S820C includes data analysis software, soft carrying case, rechargeable battery, AC/DC power supply, ruggedized adapter k(m) to N(f) Anritsu part number 34RKNF50, 12 V automobile cigarette lighter adapter and users guide. Features: Handheld, battery-operated design Lightweight at only 4.2 lbs. (including battery) Superior Immunity to RF interference Locate long range problems with 517 data points Tune Mode for waveguide component alignment/testing Multilingual user interface; English, Portuguese, French, Chinese, Japanese, Spanish, German Saves 10 Measurement Test Set-Ups Saves up to 200 Measurement Traces Clearly defined user interface for Coaxial cable and Waveguide media Pop-up menus for cable list, waveguide list, and compatible flange list Quickly select cable/waveguide type and test parameters without setup error Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters 6 Markers, Limit Lines, and Segmented Limit Lines RF Power Monitor Option (option 5) RS232 Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S820C - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S820C
Cable and Antenna S820C
The S820C is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Addtional Features: Site Master S810C covering 3.3 to 10.0 GHz, and S820C covering 3.3 - 20.0 GHz, are the most accurate, reliable and convenient one port microwave transmission line and antenna analyzers available for installation, verification, troubleshooting, and repair of microwave communication systems. Measurement capability includes tune mode, return loss, SWR, cable loss, and distance-to-fault (DTF) analysis. Tune mode is a fast sweep mode that quickly tunes the waveguide by adjusting the flange connectors quickly at both ends of the wave guide. Patented RF interference rejection enables accurate measurements in the presence of high RF activity. Data Analysis software enables assessment of system trends, problems, and performance in addition to professional report generation. An optional power meter is available to make power measurements quickly and easily. Microwave Site Master S810C and S820C utilizes vector error correction solving the most common and the most difficult accuracy problems of field test equipment operation and thus, improves system quality and reduces maintenance expenses. Difficult test specifications are easy to verify. Vector error correction and a simple, friendly user interface within the S810C and S820C further improves the quality and convenience of measurements compared to traditional scalar techniques. Vector error correction also improves the quality of Distance-To-Fault data. Not only is the reflection magnitude more accurate, the waveguide dispersion correction for fault distance (different frequencies travel at different speeds) is also more accurate and repeatable. The S810C and S820C includes data analysis software, soft carrying case, rechargeable battery, AC/DC power supply, ruggedized adapter k(m) to N(f) Anritsu part number 34RKNF50, 12 V automobile cigarette lighter adapter and users guide. Features: Handheld, battery-operated design Lightweight at only 4.2 lbs. (including battery) Superior Immunity to RF interference Locate long range problems with 517 data points Tune Mode for waveguide component alignment/testing Multilingual user interface; English, Portuguese, French, Chinese, Japanese, Spanish, German Saves 10 Measurement Test Set-Ups Saves up to 200 Measurement Traces Clearly defined user interface for Coaxial cable and Waveguide media Pop-up menus for cable list, waveguide list, and compatible flange list Quickly select cable/waveguide type and test parameters without setup error Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters 6 Markers, Limit Lines, and Segmented Limit Lines RF Power Monitor Option (option 5) RS232 Interface

The S820C is a 20 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Addtional Features:

Site Master S810C covering 3.3 to 10.0 GHz, and S820C covering 3.3 - 20.0 GHz, are the most accurate, reliable and convenient one port microwave transmission line and antenna analyzers available for installation, verification, troubleshooting, and repair of microwave communication systems.

Measurement capability includes tune mode, return loss, SWR, cable loss, and distance-to-fault (DTF) analysis. Tune mode is a fast sweep mode that quickly tunes the waveguide by adjusting the flange connectors quickly at both ends of the wave guide. Patented RF interference rejection enables accurate measurements in the presence of high RF activity. Data Analysis software enables assessment of system trends, problems, and performance in addition to professional report generation. An optional power meter is available to make power measurements quickly and easily.

Microwave Site Master S810C and S820C utilizes vector error correction solving the most common and the most difficult accuracy problems of field test equipment operation and thus, improves system quality and reduces maintenance expenses. Difficult test specifications are easy to verify. Vector error correction and a simple, friendly user interface within the S810C and S820C further improves the quality and convenience of measurements compared to traditional scalar techniques. Vector error correction also improves the quality of Distance-To-Fault data. Not only is the reflection magnitude more accurate, the waveguide dispersion correction for fault distance (different frequencies travel at different speeds) is also more accurate and repeatable.

The S810C and S820C includes data analysis software, soft carrying case, rechargeable battery, AC/DC power supply, ruggedized adapter k(m) to N(f) Anritsu part number 34RKNF50, 12 V automobile cigarette lighter adapter and users guide.

Features:

  • Handheld, battery-operated design
  • Lightweight at only 4.2 lbs. (including battery)
  • Superior Immunity to RF interference
  • Locate long range problems with 517 data points
  • Tune Mode for waveguide component alignment/testing
  • Multilingual user interface; English, Portuguese, French, Chinese, Japanese, Spanish, German
  • Saves 10 Measurement Test Set-Ups
  • Saves up to 200 Measurement Traces
  • Clearly defined user interface for Coaxial cable and Waveguide media
  • Pop-up menus for cable list, waveguide list, and compatible flange list
  • Quickly select cable/waveguide type and test parameters without setup error
  • Alphanumeric Labeling of Saved Measurements
  • Automatic Time and Date Stamp of Saved Data
  • Rechargeable, Field Replaceable Battery
  • Distance Measurement in Feet and Meters
  • 6 Markers, Limit Lines, and Segmented Limit Lines
  • RF Power Monitor Option (option 5)
    RS232 Interface
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S820C
Product Name Cable and Antenna
Frequency Range 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products