Anritsu Company Cable and Antenna S820A

Description
The S820A is a 20 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range: 25 MHz to 20000 MHz Frequency Accuracy (Fixed CW On): ≤ 3 ppm at +25 ºC Frequency Resolution: 10 kHz (100 kHz for Distance-to-Fault) Output Power (from RF Out Port): <0 dBm (at any particular frequency) Immunity to Interfering Signals: on-channel +13 dBm; on-frequency –10 dBm Measurement speed: Return Loss, SWR, DTF: ≤ 2 sec/sweep for 517 data points (CW ON); ≤ 4 sec/sweep for 517 data points (CW OFF) Number of data points: 130, 259, 517 Return Loss: Range: 0.00 to 60.00 dB; Resolution 0.01 dB VSWR: Range 1.00 to 65.53; Resolution 0.01 Coax/Waveguide (1-port) Insertion Loss: Range 0.00 to 30.00 dB; Resolution 0.01 dB The Site Master S820A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.
Datasheet
Description
The S820A is a 20 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range: 25 MHz to 20000 MHz Frequency Accuracy (Fixed CW On): ≤ 3 ppm at +25 ºC Frequency Resolution: 10 kHz (100 kHz for Distance-to-Fault) Output Power (from RF Out Port): <0 dBm (at any particular frequency) Immunity to Interfering Signals: on-channel +13 dBm; on-frequency –10 dBm Measurement speed: Return Loss, SWR, DTF: ≤ 2 sec/sweep for 517 data points (CW ON); ≤ 4 sec/sweep for 517 data points (CW OFF) Number of data points: 130, 259, 517 Return Loss: Range: 0.00 to 60.00 dB; Resolution 0.01 dB VSWR: Range 1.00 to 65.53; Resolution 0.01 Coax/Waveguide (1-port) Insertion Loss: Range 0.00 to 30.00 dB; Resolution 0.01 dB The Site Master S820A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S820A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S820A
Cable and Antenna S820A
The S820A is a 20 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range: 25 MHz to 20000 MHz Frequency Accuracy (Fixed CW On): ≤ 3 ppm at +25 ºC Frequency Resolution: 10 kHz (100 kHz for Distance-to-Fault) Output Power (from RF Out Port): <0 dBm (at any particular frequency) Immunity to Interfering Signals: on-channel +13 dBm; on-frequency –10 dBm Measurement speed: Return Loss, SWR, DTF: ≤ 2 sec/sweep for 517 data points (CW ON); ≤ 4 sec/sweep for 517 data points (CW OFF) Number of data points: 130, 259, 517 Return Loss: Range: 0.00 to 60.00 dB; Resolution 0.01 dB VSWR: Range 1.00 to 65.53; Resolution 0.01 Coax/Waveguide (1-port) Insertion Loss: Range 0.00 to 30.00 dB; Resolution 0.01 dB The Site Master S820A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.

The S820A is a 20 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Frequency Range: 25 MHz to 20000 MHz
  • Frequency Accuracy (Fixed CW On): ≤ 3 ppm at +25 ºC
  • Frequency Resolution: 10 kHz (100 kHz for Distance-to-Fault)
  • Output Power (from RF Out Port): <0 dBm (at any particular frequency)
  • Immunity to Interfering Signals: on-channel +13 dBm; on-frequency –10 dBm
  • Measurement speed: Return Loss, SWR, DTF: ≤ 2 sec/sweep for 517 data points (CW ON); ≤ 4 sec/sweep for 517 data points (CW OFF)
  • Number of data points: 130, 259, 517
  • Return Loss: Range: 0.00 to 60.00 dB; Resolution 0.01 dB
  • VSWR: Range 1.00 to 65.53; Resolution 0.01
  • Coax/Waveguide (1-port) Insertion Loss: Range 0.00 to 30.00 dB; Resolution 0.01 dB

The Site Master S820A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing.

Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option.

Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S820A
Product Name Cable and Antenna
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products