Anritsu Company Cable and Antenna S810A

Description
The S810A is a 10.5 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate return loss/SWR and fault location measurements Accurately tests RF transmission lines and antennas Superior immunity to on-channel interference for testing at co-located antenna sites Multilingual user interface: German, Spanish, French, Chinese, Japanese Optional RF power monitor Synthesizer accurate to 75 ppm Internal memory saves up to 200 traces Instrument configuration up to 10 configurations Segmented limit lines Six markers Graticule lines Trace overlay Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master S810A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.
Datasheet
Description
The S810A is a 10.5 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate return loss/SWR and fault location measurements Accurately tests RF transmission lines and antennas Superior immunity to on-channel interference for testing at co-located antenna sites Multilingual user interface: German, Spanish, French, Chinese, Japanese Optional RF power monitor Synthesizer accurate to 75 ppm Internal memory saves up to 200 traces Instrument configuration up to 10 configurations Segmented limit lines Six markers Graticule lines Trace overlay Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master S810A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S810A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S810A
Cable and Antenna S810A
The S810A is a 10.5 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate return loss/SWR and fault location measurements Accurately tests RF transmission lines and antennas Superior immunity to on-channel interference for testing at co-located antenna sites Multilingual user interface: German, Spanish, French, Chinese, Japanese Optional RF power monitor Synthesizer accurate to 75 ppm Internal memory saves up to 200 traces Instrument configuration up to 10 configurations Segmented limit lines Six markers Graticule lines Trace overlay Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master S810A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.

The S810A is a 10.5 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Accurate return loss/SWR and fault location measurements
  • Accurately tests RF transmission lines and antennas
  • Superior immunity to on-channel interference for testing at co-located antenna sites
  • Multilingual user interface: German, Spanish, French, Chinese, Japanese
  • Optional RF power monitor
  • Synthesizer accurate to 75 ppm
  • Internal memory saves up to 200 traces
  • Instrument configuration up to 10 configurations
  • Segmented limit lines
  • Six markers
  • Graticule lines
  • Trace overlay
  • Direct printing via RS-232 serial port
  • Remote operation via RS-232 serial port

The Site Master S810A is a precision, hand-held return loss/SWR and fault location measurement instrument. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing.

Site Master Software Tools is a Windows compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss orSWRplots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option.

Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S810A
Product Name Cable and Antenna
Frequency Range 1.05E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details