Anritsu Company Cable and Antenna S412D

Description
The S412D is a 1.6 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. AdditionalFeatures: Cable and Antenna Analyzer Spectrum Analyzer Power Meter High Accuracy Power Meter Channel Scanner Transmission Measurement Interference Analyzer GPS Receiver P25 Signal Analyzer P25 Talk-Out Coverage Measurements iDEN Signal Analyzer Variable Bias Tee CW Signal Generator The Anritsu S412D LMR Master is the ideal instrument for Land Mobile Radio (LMR) and Public Safety System technicians and engineers testing the RF performance of P25 and iDEN radios in the VHF/UHF, 400 MHz, 700 MHz, and 800 MHz bands. The high performance 2 MHz to 1600 MHz cable & antenna analyzer can be used to sweep cables and antenna systems. Frequency Domain Reflectrometry (FDR) based Return Loss and VSWR measurements are used to characterize antenna systems. The Distance-To-Fault (DTF) measurement can easily spot poor connections, contamination, damaged cables, and water penetration.
Description
The S412D is a 1.6 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. AdditionalFeatures: Cable and Antenna Analyzer Spectrum Analyzer Power Meter High Accuracy Power Meter Channel Scanner Transmission Measurement Interference Analyzer GPS Receiver P25 Signal Analyzer P25 Talk-Out Coverage Measurements iDEN Signal Analyzer Variable Bias Tee CW Signal Generator The Anritsu S412D LMR Master is the ideal instrument for Land Mobile Radio (LMR) and Public Safety System technicians and engineers testing the RF performance of P25 and iDEN radios in the VHF/UHF, 400 MHz, 700 MHz, and 800 MHz bands. The high performance 2 MHz to 1600 MHz cable & antenna analyzer can be used to sweep cables and antenna systems. Frequency Domain Reflectrometry (FDR) based Return Loss and VSWR measurements are used to characterize antenna systems. The Distance-To-Fault (DTF) measurement can easily spot poor connections, contamination, damaged cables, and water penetration.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S412D - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S412D
Cable and Antenna S412D
The S412D is a 1.6 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. AdditionalFeatures: Cable and Antenna Analyzer Spectrum Analyzer Power Meter High Accuracy Power Meter Channel Scanner Transmission Measurement Interference Analyzer GPS Receiver P25 Signal Analyzer P25 Talk-Out Coverage Measurements iDEN Signal Analyzer Variable Bias Tee CW Signal Generator The Anritsu S412D LMR Master is the ideal instrument for Land Mobile Radio (LMR) and Public Safety System technicians and engineers testing the RF performance of P25 and iDEN radios in the VHF/UHF, 400 MHz, 700 MHz, and 800 MHz bands. The high performance 2 MHz to 1600 MHz cable & antenna analyzer can be used to sweep cables and antenna systems. Frequency Domain Reflectrometry (FDR) based Return Loss and VSWR measurements are used to characterize antenna systems. The Distance-To-Fault (DTF) measurement can easily spot poor connections, contamination, damaged cables, and water penetration.

The S412D is a 1.6 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

AdditionalFeatures:

  • Cable and Antenna Analyzer
  • Spectrum Analyzer
  • Power Meter
  • High Accuracy Power Meter
  • Channel Scanner
  • Transmission Measurement
  • Interference Analyzer
  • GPS Receiver
  • P25 Signal Analyzer
  • P25 Talk-Out Coverage Measurements
  • iDEN Signal Analyzer
  • Variable Bias Tee
  • CW Signal Generator

The Anritsu S412D LMR Master is the ideal instrument for Land Mobile Radio (LMR) and Public Safety System technicians and engineers testing the RF performance of P25 and iDEN radios in the VHF/UHF, 400 MHz, 700 MHz, and 800 MHz bands.

The high performance 2 MHz to 1600 MHz cable & antenna analyzer can be used to sweep cables and antenna systems. Frequency Domain Reflectrometry (FDR) based Return Loss and VSWR measurements are used to characterize antenna systems. The Distance-To-Fault (DTF) measurement can easily spot poor connections, contamination, damaged cables, and water penetration.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S412D
Product Name Cable and Antenna
Frequency Range 1.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details