Anritsu Company Spectrum Analyzer S332E

Description
The S332E is a 4 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Cable and Antenna Analyzer: 2 MHz – 4 GHz Spectrum Analyzer: 9 kHz – 4 GHz Return Loss, Cable Loss, VSWR, Distance-To-Fault, Smith Chart, 1-Port Phase Intuitive menu-driven touch screen user interface USB connectivity, built-in touch screen keyboard Field-proven design: Four-hour battery life, rugged, compact, lightweight, daylight viewable display Measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Phase 2-port Transmission Measurement: High/Low Power Sweep Speed: 1 msec/data point, typical Display : Single or Dual Measurement Touchscreen Calibration: OSL, InstaCal, and FlexCal Bias Tee: 32 V internal The S332E Site Master does all this by combining a cable and antenna analyzer with a spectrum analyzer into a single integrated device while delivering the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the S332E Site Master integrated cable and antenna analyzer and spectrum analyzer dramatically enhances your productivity and transforms the traditional fix-after-failure maintenance model to one that allows you to identify and address minor problems before they become major ones.
Datasheet
Description
The S332E is a 4 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Cable and Antenna Analyzer: 2 MHz – 4 GHz Spectrum Analyzer: 9 kHz – 4 GHz Return Loss, Cable Loss, VSWR, Distance-To-Fault, Smith Chart, 1-Port Phase Intuitive menu-driven touch screen user interface USB connectivity, built-in touch screen keyboard Field-proven design: Four-hour battery life, rugged, compact, lightweight, daylight viewable display Measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Phase 2-port Transmission Measurement: High/Low Power Sweep Speed: 1 msec/data point, typical Display : Single or Dual Measurement Touchscreen Calibration: OSL, InstaCal, and FlexCal Bias Tee: 32 V internal The S332E Site Master does all this by combining a cable and antenna analyzer with a spectrum analyzer into a single integrated device while delivering the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the S332E Site Master integrated cable and antenna analyzer and spectrum analyzer dramatically enhances your productivity and transforms the traditional fix-after-failure maintenance model to one that allows you to identify and address minor problems before they become major ones.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - S332E - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
S332E
Spectrum Analyzer S332E
The S332E is a 4 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Cable and Antenna Analyzer: 2 MHz – 4 GHz Spectrum Analyzer: 9 kHz – 4 GHz Return Loss, Cable Loss, VSWR, Distance-To-Fault, Smith Chart, 1-Port Phase Intuitive menu-driven touch screen user interface USB connectivity, built-in touch screen keyboard Field-proven design: Four-hour battery life, rugged, compact, lightweight, daylight viewable display Measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Phase 2-port Transmission Measurement: High/Low Power Sweep Speed: 1 msec/data point, typical Display : Single or Dual Measurement Touchscreen Calibration: OSL, InstaCal, and FlexCal Bias Tee: 32 V internal The S332E Site Master does all this by combining a cable and antenna analyzer with a spectrum analyzer into a single integrated device while delivering the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the S332E Site Master integrated cable and antenna analyzer and spectrum analyzer dramatically enhances your productivity and transforms the traditional fix-after-failure maintenance model to one that allows you to identify and address minor problems before they become major ones.

The S332E is a 4 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Cable and Antenna Analyzer: 2 MHz – 4 GHz
  • Spectrum Analyzer: 9 kHz – 4 GHz
  • Return Loss, Cable Loss, VSWR, Distance-To-Fault, Smith Chart, 1-Port Phase
  • Intuitive menu-driven touch screen user interface
  • USB connectivity, built-in touch screen keyboard
  • Field-proven design: Four-hour battery life, rugged, compact, lightweight, daylight viewable display
  • Measurements: Return Loss, VSWR, Cable Loss, Distance-To-Fault, Phase
  • 2-port Transmission Measurement: High/Low Power
  • Sweep Speed: 1 msec/data point, typical
  • Display : Single or Dual Measurement Touchscreen
  • Calibration: OSL, InstaCal, and FlexCal
  • Bias Tee: 32 V internal

The S332E Site Master does all this by combining a cable and antenna analyzer with a spectrum analyzer into a single integrated device while delivering the ease of use, rich functionality, and best-in-class price/performance you've come to expect from Anritsu. Designed to handle the most punishing field conditions, the S332E Site Master integrated cable and antenna analyzer and spectrum analyzer dramatically enhances your productivity and transforms the traditional fix-after-failure maintenance model to one that allows you to identify and address minor problems before they become major ones.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S332E
Product Name Spectrum Analyzer
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details