Anritsu Company Cable and Antenna S332B

Description
The S332B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Synthesizer based Spectrum Analysis Accurate Test of Antenna Systems and Active/Passive Components Built-in Distance-To-Fault Immunity to Live Site RF Interference Synthesizer Accurate to 75 ppm Trace Storage Automatically date/ time stamp Alphanumeric labeling give distinct names Extended memory capacity to 200 memory locations Large VGA Display (640X480) Display Resolution Settings can be adjusted to 130, 259 and 517 data points Instrument calibration is valid in all data point setting 10 user configurations include calibrations Field Replaceable Battery- No tools required 24 customized downloadable cable parameters Math Functions: Trace - Memory, Trace + Memory Reverse, over-voltage and under-voltage protection Direct Printer Control via RS232 Serial Port The Anritsu S332B, Cable / Antenna Analyzer, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. Both S331B and S332B can replace the S300A and the S331A Site Master models. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make these two Site Master models ideally suited for any experience level user in commissioning and maintenance of today's wireless systems infrastructures. The Anritsu S332B, Cable / Antenna Analyzer, performs precision return loss/SWR, cable loss and distance-to-fault measurements in the presence of RF interference. An optional power monitoring is available to make power measurement quickly and easily. The S332B, Cable / Antenna Analyzer, adds spectrum analysis capability to the standard cable and antenna analyzer, S331B. S332B spectrum analysis ranges from 100 kHz to 3 GHz. Technicians and field engineers can easily identify and solve RF system problems such as coverage, interference and other path related signal problems.
Description
The S332B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Synthesizer based Spectrum Analysis Accurate Test of Antenna Systems and Active/Passive Components Built-in Distance-To-Fault Immunity to Live Site RF Interference Synthesizer Accurate to 75 ppm Trace Storage Automatically date/ time stamp Alphanumeric labeling give distinct names Extended memory capacity to 200 memory locations Large VGA Display (640X480) Display Resolution Settings can be adjusted to 130, 259 and 517 data points Instrument calibration is valid in all data point setting 10 user configurations include calibrations Field Replaceable Battery- No tools required 24 customized downloadable cable parameters Math Functions: Trace - Memory, Trace + Memory Reverse, over-voltage and under-voltage protection Direct Printer Control via RS232 Serial Port The Anritsu S332B, Cable / Antenna Analyzer, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. Both S331B and S332B can replace the S300A and the S331A Site Master models. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make these two Site Master models ideally suited for any experience level user in commissioning and maintenance of today's wireless systems infrastructures. The Anritsu S332B, Cable / Antenna Analyzer, performs precision return loss/SWR, cable loss and distance-to-fault measurements in the presence of RF interference. An optional power monitoring is available to make power measurement quickly and easily. The S332B, Cable / Antenna Analyzer, adds spectrum analysis capability to the standard cable and antenna analyzer, S331B. S332B spectrum analysis ranges from 100 kHz to 3 GHz. Technicians and field engineers can easily identify and solve RF system problems such as coverage, interference and other path related signal problems.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S332B - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S332B
Cable and Antenna S332B
The S332B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Synthesizer based Spectrum Analysis Accurate Test of Antenna Systems and Active/Passive Components Built-in Distance-To-Fault Immunity to Live Site RF Interference Synthesizer Accurate to 75 ppm Trace Storage Automatically date/ time stamp Alphanumeric labeling give distinct names Extended memory capacity to 200 memory locations Large VGA Display (640X480) Display Resolution Settings can be adjusted to 130, 259 and 517 data points Instrument calibration is valid in all data point setting 10 user configurations include calibrations Field Replaceable Battery- No tools required 24 customized downloadable cable parameters Math Functions: Trace - Memory, Trace + Memory Reverse, over-voltage and under-voltage protection Direct Printer Control via RS232 Serial Port The Anritsu S332B, Cable / Antenna Analyzer, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. Both S331B and S332B can replace the S300A and the S331A Site Master models. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make these two Site Master models ideally suited for any experience level user in commissioning and maintenance of today's wireless systems infrastructures. The Anritsu S332B, Cable / Antenna Analyzer, performs precision return loss/SWR, cable loss and distance-to-fault measurements in the presence of RF interference. An optional power monitoring is available to make power measurement quickly and easily. The S332B, Cable / Antenna Analyzer, adds spectrum analysis capability to the standard cable and antenna analyzer, S331B. S332B spectrum analysis ranges from 100 kHz to 3 GHz. Technicians and field engineers can easily identify and solve RF system problems such as coverage, interference and other path related signal problems.

The S332B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Synthesizer based Spectrum Analysis
  • Accurate Test of Antenna Systems and Active/Passive Components
  • Built-in Distance-To-Fault
  • Immunity to Live Site RF Interference
  • Synthesizer Accurate to 75 ppm
  • Trace Storage
  • Automatically date/ time stamp
  • Alphanumeric labeling give distinct names
  • Extended memory capacity to 200 memory locations
  • Large VGA Display (640X480)
  • Display Resolution Settings can be adjusted to 130, 259 and 517 data points
  • Instrument calibration is valid in all data point setting
  • 10 user configurations include calibrations
  • Field Replaceable Battery- No tools required
  • 24 customized downloadable cable parameters
  • Math Functions: Trace - Memory, Trace + Memory
  • Reverse, over-voltage and under-voltage protection
  • Direct Printer Control via RS232 Serial Port

The Anritsu S332B, Cable / Antenna Analyzer, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. Both S331B and S332B can replace the S300A and the S331A Site Master models.

The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make these two Site Master models ideally suited for any experience level user in commissioning and maintenance of today's wireless systems infrastructures.

The Anritsu S332B, Cable / Antenna Analyzer, performs precision return loss/SWR, cable loss and distance-to-fault measurements in the presence of RF interference. An optional power monitoring is available to make power measurement quickly and easily.

The S332B, Cable / Antenna Analyzer, adds spectrum analysis capability to the standard cable and antenna analyzer, S331B. S332B spectrum analysis ranges from 100 kHz to 3 GHz. Technicians and field engineers can easily identify and solve RF system problems such as coverage, interference and other path related signal problems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S332B
Product Name Cable and Antenna
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details