Anritsu Company Cable and Antenna S331D

Description
The S331D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Handheld, battery-operated design Weighs less than 5 lbs. (including battery) Built-in worldwide signal standards and frequency channels TFT color daylight viewable color display Superior Immunity to RF interference Locate long range problems with 517 data points Variety of Power Measurement solutions Built-in and editable Signal Standard and Cable Standard lists Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German Intuitive and easy to use with On-Screen Test Set-Ups Saves 10 to 30 Measurement Test Set-Ups (10 VNA, 5 T1, 5 E1, Power Meter, 5 High Accuracy Power Meter) Saves up to 300 Measurement Traces Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface Applications: Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications Return Loss measurement Distance-To-Fault measurement Cable loss measurement Channel power The Anritsu S331D measurement capability includes precision Return Loss/SWR, Cable Loss and optional T1/E1 and power meter measurements. Frequency Domain Reflectometry (FDR) provides superior Distance to Fault (DTF) analysis to locate faults accurately. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. Data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.
Datasheet
Description
The S331D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Handheld, battery-operated design Weighs less than 5 lbs. (including battery) Built-in worldwide signal standards and frequency channels TFT color daylight viewable color display Superior Immunity to RF interference Locate long range problems with 517 data points Variety of Power Measurement solutions Built-in and editable Signal Standard and Cable Standard lists Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German Intuitive and easy to use with On-Screen Test Set-Ups Saves 10 to 30 Measurement Test Set-Ups (10 VNA, 5 T1, 5 E1, Power Meter, 5 High Accuracy Power Meter) Saves up to 300 Measurement Traces Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface Applications: Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications Return Loss measurement Distance-To-Fault measurement Cable loss measurement Channel power The Anritsu S331D measurement capability includes precision Return Loss/SWR, Cable Loss and optional T1/E1 and power meter measurements. Frequency Domain Reflectometry (FDR) provides superior Distance to Fault (DTF) analysis to locate faults accurately. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. Data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S331D - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S331D
Cable and Antenna S331D
The S331D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Handheld, battery-operated design Weighs less than 5 lbs. (including battery) Built-in worldwide signal standards and frequency channels TFT color daylight viewable color display Superior Immunity to RF interference Locate long range problems with 517 data points Variety of Power Measurement solutions Built-in and editable Signal Standard and Cable Standard lists Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German Intuitive and easy to use with On-Screen Test Set-Ups Saves 10 to 30 Measurement Test Set-Ups (10 VNA, 5 T1, 5 E1, Power Meter, 5 High Accuracy Power Meter) Saves up to 300 Measurement Traces Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface Applications: Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications Return Loss measurement Distance-To-Fault measurement Cable loss measurement Channel power The Anritsu S331D measurement capability includes precision Return Loss/SWR, Cable Loss and optional T1/E1 and power meter measurements. Frequency Domain Reflectometry (FDR) provides superior Distance to Fault (DTF) analysis to locate faults accurately. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. Data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.

The S331D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Handheld, battery-operated design
  • Weighs less than 5 lbs. (including battery)
  • Built-in worldwide signal standards and frequency channels
  • TFT color daylight viewable color display
  • Superior Immunity to RF interference
  • Locate long range problems with 517 data points
  • Variety of Power Measurement solutions
  • Built-in and editable Signal Standard and Cable Standard lists
  • Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German
  • Intuitive and easy to use with On-Screen Test Set-Ups
  • Saves 10 to 30 Measurement Test Set-Ups (10 VNA, 5 T1, 5 E1, Power Meter, 5 High Accuracy Power Meter)
  • Saves up to 300 Measurement Traces
  • Alphanumeric Labeling of Saved Measurements
  • Automatic Time and Date Stamp of Saved Data
  • Rechargeable, Field Replaceable Battery
  • Distance Measurement in Feet and Meters
  • Information Screens Provide Cable Attenuation and Velocity of Propagation values
  • 6 Markers, Limit Lines, and Segmented Limit Lines
  • RS232 Interface

Applications:

  • Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications
  • Return Loss measurement
  • Distance-To-Fault measurement
  • Cable loss measurement
  • Channel power

The Anritsu S331D measurement capability includes precision Return Loss/SWR, Cable Loss and optional T1/E1 and power meter measurements. Frequency Domain Reflectometry (FDR) provides superior Distance to Fault (DTF) analysis to locate faults accurately. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. Data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S331D
Product Name Cable and Antenna
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details