Anritsu Company Cable and Antenna S331B

Description
The S331B is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate Test of Antenna Systems and Active/Passive Components Built-in Distance-To-Fault Immunity to Live Site RF Interference Synthesizer Accurate to 75 ppm Trace Storage Automatically date/ time stamp Alphanumeric labeling give distinct names Extended memory capacity to 200 memory locations Large VGA Display (640X480) Display Resolution Settings can be adjusted to 130, 259 and 517 data points Instrument calibration is valid in all data point setting 10 user configurations include calibrations Field Replaceable Battery- No tools required 24 customized downloadable cable parameters Math Functions: Trace - Memory, Trace + Memory Reverse, over-voltage and under-voltage protection Direct Printer Control via RS232 Serial Port The Anritsu S331B, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make the Anritsu S331B site master ideally suited for any experience level user in commissioning and maintenance of todays wireless systems infrastructures.
Description
The S331B is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate Test of Antenna Systems and Active/Passive Components Built-in Distance-To-Fault Immunity to Live Site RF Interference Synthesizer Accurate to 75 ppm Trace Storage Automatically date/ time stamp Alphanumeric labeling give distinct names Extended memory capacity to 200 memory locations Large VGA Display (640X480) Display Resolution Settings can be adjusted to 130, 259 and 517 data points Instrument calibration is valid in all data point setting 10 user configurations include calibrations Field Replaceable Battery- No tools required 24 customized downloadable cable parameters Math Functions: Trace - Memory, Trace + Memory Reverse, over-voltage and under-voltage protection Direct Printer Control via RS232 Serial Port The Anritsu S331B, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make the Anritsu S331B site master ideally suited for any experience level user in commissioning and maintenance of todays wireless systems infrastructures.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S331B - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S331B
Cable and Antenna S331B
The S331B is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate Test of Antenna Systems and Active/Passive Components Built-in Distance-To-Fault Immunity to Live Site RF Interference Synthesizer Accurate to 75 ppm Trace Storage Automatically date/ time stamp Alphanumeric labeling give distinct names Extended memory capacity to 200 memory locations Large VGA Display (640X480) Display Resolution Settings can be adjusted to 130, 259 and 517 data points Instrument calibration is valid in all data point setting 10 user configurations include calibrations Field Replaceable Battery- No tools required 24 customized downloadable cable parameters Math Functions: Trace - Memory, Trace + Memory Reverse, over-voltage and under-voltage protection Direct Printer Control via RS232 Serial Port The Anritsu S331B, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make the Anritsu S331B site master ideally suited for any experience level user in commissioning and maintenance of todays wireless systems infrastructures.

The S331B is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Accurate Test of Antenna Systems and Active/Passive Components
  • Built-in Distance-To-Fault
  • Immunity to Live Site RF Interference
  • Synthesizer Accurate to 75 ppm
  • Trace Storage
  • Automatically date/ time stamp
  • Alphanumeric labeling give distinct names
  • Extended memory capacity to 200 memory locations
  • Large VGA Display (640X480)
  • Display Resolution Settings can be adjusted to 130, 259 and 517 data points
  • Instrument calibration is valid in all data point setting
  • 10 user configurations include calibrations
  • Field Replaceable Battery- No tools required
  • 24 customized downloadable cable parameters
  • Math Functions: Trace - Memory, Trace + Memory
  • Reverse, over-voltage and under-voltage protection
  • Direct Printer Control via RS232 Serial Port

The Anritsu S331B, with frequency coverage of 25 MHz to 3300 MHz, is ideally suited for users who work in VHF, broadcasting, paging, cellular, PCS/GSM and ISM and WLL frequency bands. The newly improved user interface, large VGA display, real time clock, alphanumeric trace naming, field replaceable battery and up to 517 data points and 200 trace storage make the Anritsu S331B site master ideally suited for any experience level user in commissioning and maintenance of todays wireless systems infrastructures.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S331B
Product Name Cable and Antenna
Frequency Range 3.30E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products