Anritsu Company Cable and Antenna S331

Description
The S331 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: The Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S111 and S331 have a built-in distance-to-fault capability. The Site Master S110 and S330, as well as models S111 and S331, allow measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation features can be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible beep when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.
Description
The S331 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: The Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S111 and S331 have a built-in distance-to-fault capability. The Site Master S110 and S330, as well as models S111 and S331, allow measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation features can be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible beep when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S331 - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S331
Cable and Antenna S331
The S331 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: The Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S111 and S331 have a built-in distance-to-fault capability. The Site Master S110 and S330, as well as models S111 and S331, allow measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation features can be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible beep when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.

The S331 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

The Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range.

The Site Master S111 and S331 have a built-in distance-to-fault capability. The Site Master S110 and S330, as well as models S111 and S331, allow measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation features can be used to extend battery life over an eight-hour work day.

The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible beep when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S331
Product Name Cable and Antenna
Frequency Range 3.30E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details