Anritsu Company Cable and Antenna S330

Description
The S330 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range - 700 to 3300 MHz The Anritsu S330 Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S331 has a built-in distance-to-fault capability. The Site Master S331, allows measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation feature scan be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. Power monitoring capability is available as an option. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible “beep” when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.
Description
The S330 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range - 700 to 3300 MHz The Anritsu S330 Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S331 has a built-in distance-to-fault capability. The Site Master S331, allows measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation feature scan be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. Power monitoring capability is available as an option. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible “beep” when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S330 - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S330
Cable and Antenna S330
The S330 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range - 700 to 3300 MHz The Anritsu S330 Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S331 has a built-in distance-to-fault capability. The Site Master S331, allows measurement data to be converted to Fault Location via the companion Software Tools program. The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery). Built-in energy conservation feature scan be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems. Power monitoring capability is available as an option. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible “beep” when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.

The S330 is a 3.3 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Frequency Range - 700 to 3300 MHz

The Anritsu S330 Site Master is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor.

It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S331 has a built-in distance-to-fault capability. The Site Master S331, allows measurement data to be converted to Fault Location via the companion Software Tools program.

The Site Master is capable of up to two hours of continuous operation from a fully charged internal battery. It can also be operated from a 12.5 DC source (which will also simultaneously charge the battery).
Built-in energy conservation feature scan be used to extend battery life over an eight-hour work day. The Site Master is designed for measuring SWR, return loss, or cable insertion loss and locating faulty RF components in antenna systems.

Power monitoring capability is available as an option. The displayed trace can be scaled and/or enhanced with settable frequency markers and/or a limit line. A menu option provides for an audible “beep” when the limit value is exceeded. To permit use in low-light environments, the LCD can be back lit using a front panel key.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S330
Product Name Cable and Antenna
Frequency Range 3.30E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details