Anritsu Company Cable and Antenna S113B

Description
The S113B is a 1.2 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency range: 5 MHz to 1200 MHz Frequency accuracy: 75 Resolution: 10 kHz 4 Markers Amplitude Range: –90 dBm to +20 dBm typical Accurate return loss/SWR measurements Built-in distance-to-fault Accurately tests RF transmission lines and antennas Immunity to live site RF interference Distance-to-fault windowing functions Synthesizer accurate to 75 ppm Internal memory saves up to 70 traces Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master S113B is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master's frequency domain reflectometry technique allows it to find problems before they become catastrophic faults, thereby creating a huge cost savings.
Description
The S113B is a 1.2 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency range: 5 MHz to 1200 MHz Frequency accuracy: 75 Resolution: 10 kHz 4 Markers Amplitude Range: –90 dBm to +20 dBm typical Accurate return loss/SWR measurements Built-in distance-to-fault Accurately tests RF transmission lines and antennas Immunity to live site RF interference Distance-to-fault windowing functions Synthesizer accurate to 75 ppm Internal memory saves up to 70 traces Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master S113B is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master's frequency domain reflectometry technique allows it to find problems before they become catastrophic faults, thereby creating a huge cost savings.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S113B - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S113B
Cable and Antenna S113B
The S113B is a 1.2 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency range: 5 MHz to 1200 MHz Frequency accuracy: 75 Resolution: 10 kHz 4 Markers Amplitude Range: –90 dBm to +20 dBm typical Accurate return loss/SWR measurements Built-in distance-to-fault Accurately tests RF transmission lines and antennas Immunity to live site RF interference Distance-to-fault windowing functions Synthesizer accurate to 75 ppm Internal memory saves up to 70 traces Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master S113B is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master's frequency domain reflectometry technique allows it to find problems before they become catastrophic faults, thereby creating a huge cost savings.

The S113B is a 1.2 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Frequency range: 5 MHz to 1200 MHz
  • Frequency accuracy: 75
  • Resolution: 10 kHz
  • 4 Markers
  • Amplitude Range: –90 dBm to +20 dBm typical
  • Accurate return loss/SWR measurements
  • Built-in distance-to-fault
  • Accurately tests RF transmission lines and antennas
  • Immunity to live site RF interference
  • Distance-to-fault windowing functions
  • Synthesizer accurate to 75 ppm
  • Internal memory saves up to 70 traces
  • Direct printing via RS-232 serial port
  • Remote operation via RS-232 serial port

The Site Master S113B is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master's frequency domain reflectometry technique allows it to find problems before they become catastrophic faults, thereby creating a huge cost savings.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S113B
Product Name Cable and Antenna
Frequency Range 1.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details