Anritsu Company PIM Analyzer MW82119A

Description
The MW82119A is a 2.6 GHz PIM Analyzer from Anritsu. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Small Size: 350 mm x 314 mm x 152 mm (13.8 in x 12.4 in x 6.0 in) Lightweight: 9.0 kg to 12.2 kg (20 lb. to 27 lb.) depending on frequency band Battery Operated: 12V Li-Ion battery 25 dBm (0.3 Watt) to 46 dBm (40 Watt) output power Battery-operated, high power Passive Intermodulation (PIM) testing solution for the major wireless standards in use around the world. The PIM Master’s small size and light weight, combined with battery operation, make it the ideal solution for verifying PIM performance at difficult to access sites such as Remote Radio Head (RRH) installations or indoor Distributed Antenna Systems (DAS). Frequency options available: LTE 700 MHz (Upper & Lower) LTE 800 MHz Cellular 850 MHz E-GSM 900 MHz DCS 1800 MHz PCS 1900 MHz PCS/AWS 1900/2100 MHz UMTS 2100 MHz LTE 2600 MHz Measurements: PIM vs. Time Swept PIM Distance-to-PIM™ (DTP) Noise Floor Many symptoms could be indicators of PIM problems. These include: Receiver desensitization (raised noise floor) Rx Diversity alarms Spectral regrowth in the transmitter mask Excessive dropped/blocked calls Cell site coverage shrinking Complaints of interference from neighboring cell site owners The PIM Master includes Anritsu’s patented Distance-to-PIM (DTP) technology for accurately determining the location of PIM faults, both inside the feed system as well as beyond the antenna. Distance-to-PIM allows technicians to quickly and efficiently locate PIM sources at a site resulting in quicker site repairs and lower cost. The MW82119A is a high performance PIM test solution allowing operators to adjust output power from +25 dBm (0.3 Watts) to +46 dBm (40 Watts). PIM interference is highly dependent on the power level being transmitted by the system. By matching the PIM test power level more closely to the actual power level used at the site, operators will gain a clearer understanding of the true interference generated by both the RF infrastructure and the environment where the antenna is placed. PIM shows up as a set of unwanted signals created by the mixing of two or more RF signals in a non-linear device, such as in a loose or corroded connector, or in nearby rust. Other names for PIM include the "diode effect" and the "rusty bolt effect".
Description
The MW82119A is a 2.6 GHz PIM Analyzer from Anritsu. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Small Size: 350 mm x 314 mm x 152 mm (13.8 in x 12.4 in x 6.0 in) Lightweight: 9.0 kg to 12.2 kg (20 lb. to 27 lb.) depending on frequency band Battery Operated: 12V Li-Ion battery 25 dBm (0.3 Watt) to 46 dBm (40 Watt) output power Battery-operated, high power Passive Intermodulation (PIM) testing solution for the major wireless standards in use around the world. The PIM Master’s small size and light weight, combined with battery operation, make it the ideal solution for verifying PIM performance at difficult to access sites such as Remote Radio Head (RRH) installations or indoor Distributed Antenna Systems (DAS). Frequency options available: LTE 700 MHz (Upper & Lower) LTE 800 MHz Cellular 850 MHz E-GSM 900 MHz DCS 1800 MHz PCS 1900 MHz PCS/AWS 1900/2100 MHz UMTS 2100 MHz LTE 2600 MHz Measurements: PIM vs. Time Swept PIM Distance-to-PIM™ (DTP) Noise Floor Many symptoms could be indicators of PIM problems. These include: Receiver desensitization (raised noise floor) Rx Diversity alarms Spectral regrowth in the transmitter mask Excessive dropped/blocked calls Cell site coverage shrinking Complaints of interference from neighboring cell site owners The PIM Master includes Anritsu’s patented Distance-to-PIM (DTP) technology for accurately determining the location of PIM faults, both inside the feed system as well as beyond the antenna. Distance-to-PIM allows technicians to quickly and efficiently locate PIM sources at a site resulting in quicker site repairs and lower cost. The MW82119A is a high performance PIM test solution allowing operators to adjust output power from +25 dBm (0.3 Watts) to +46 dBm (40 Watts). PIM interference is highly dependent on the power level being transmitted by the system. By matching the PIM test power level more closely to the actual power level used at the site, operators will gain a clearer understanding of the true interference generated by both the RF infrastructure and the environment where the antenna is placed. PIM shows up as a set of unwanted signals created by the mixing of two or more RF signals in a non-linear device, such as in a loose or corroded connector, or in nearby rust. Other names for PIM include the "diode effect" and the "rusty bolt effect".

Suppliers

Company
Product
Description
Supplier Links
PIM Analyzer MW82119A
The MW82119A is a 2.6 GHz PIM Analyzer from Anritsu. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Small Size: 350 mm x 314 mm x 152 mm (13.8 in x 12.4 in x 6.0 in) Lightweight: 9.0 kg to 12.2 kg (20 lb. to 27 lb.) depending on frequency band Battery Operated: 12V Li-Ion battery 25 dBm (0.3 Watt) to 46 dBm (40 Watt) output power Battery-operated, high power Passive Intermodulation (PIM) testing solution for the major wireless standards in use around the world. The PIM Master’s small size and light weight, combined with battery operation, make it the ideal solution for verifying PIM performance at difficult to access sites such as Remote Radio Head (RRH) installations or indoor Distributed Antenna Systems (DAS). Frequency options available: LTE 700 MHz (Upper & Lower) LTE 800 MHz Cellular 850 MHz E-GSM 900 MHz DCS 1800 MHz PCS 1900 MHz PCS/AWS 1900/2100 MHz UMTS 2100 MHz LTE 2600 MHz Measurements: PIM vs. Time Swept PIM Distance-to-PIM™ (DTP) Noise Floor Many symptoms could be indicators of PIM problems. These include: Receiver desensitization (raised noise floor) Rx Diversity alarms Spectral regrowth in the transmitter mask Excessive dropped/blocked calls Cell site coverage shrinking Complaints of interference from neighboring cell site owners The PIM Master includes Anritsu’s patented Distance-to-PIM (DTP) technology for accurately determining the location of PIM faults, both inside the feed system as well as beyond the antenna. Distance-to-PIM allows technicians to quickly and efficiently locate PIM sources at a site resulting in quicker site repairs and lower cost. The MW82119A is a high performance PIM test solution allowing operators to adjust output power from +25 dBm (0.3 Watts) to +46 dBm (40 Watts). PIM interference is highly dependent on the power level being transmitted by the system. By matching the PIM test power level more closely to the actual power level used at the site, operators will gain a clearer understanding of the true interference generated by both the RF infrastructure and the environment where the antenna is placed. PIM shows up as a set of unwanted signals created by the mixing of two or more RF signals in a non-linear device, such as in a loose or corroded connector, or in nearby rust. Other names for PIM include the "diode effect" and the "rusty bolt effect".

The MW82119A is a 2.6 GHz PIM Analyzer from Anritsu. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas.

Additional Features:

  • Small Size: 350 mm x 314 mm x 152 mm (13.8 in x 12.4 in x 6.0 in)
  • Lightweight: 9.0 kg to 12.2 kg (20 lb. to 27 lb.) depending on frequency band
  • Battery Operated: 12V Li-Ion battery
  • 25 dBm (0.3 Watt) to 46 dBm (40 Watt) output power

Battery-operated, high power Passive Intermodulation (PIM) testing solution for the major wireless standards in use around the world. The PIM Master’s small size and light weight, combined with battery operation, make it the ideal solution for verifying PIM performance at difficult to access sites such as Remote Radio Head (RRH) installations or indoor Distributed Antenna Systems (DAS).

Frequency options available:

  • LTE 700 MHz (Upper & Lower)
  • LTE 800 MHz
  • Cellular 850 MHz
  • E-GSM 900 MHz
  • DCS 1800 MHz
  • PCS 1900 MHz
  • PCS/AWS 1900/2100 MHz
  • UMTS 2100 MHz
  • LTE 2600 MHz

Measurements:

  • PIM vs. Time
  • Swept PIM
  • Distance-to-PIM™ (DTP)
  • Noise Floor

Many symptoms could be indicators of PIM problems. These include:

  • Receiver desensitization (raised noise floor)
  • Rx Diversity alarms
  • Spectral regrowth in the transmitter mask
  • Excessive dropped/blocked calls
  • Cell site coverage shrinking
  • Complaints of interference from neighboring cell site owners

The PIM Master includes Anritsu’s patented Distance-to-PIM (DTP) technology for accurately determining the location of PIM faults, both inside the feed system as well as beyond the antenna. Distance-to-PIM allows technicians to quickly and efficiently locate PIM sources at a site resulting in quicker site repairs and lower cost.

The MW82119A is a high performance PIM test solution allowing operators to adjust output power from +25 dBm (0.3 Watts) to +46 dBm (40 Watts). PIM interference is highly dependent on the power level being transmitted by the system. By matching the PIM test power level more closely to the actual power level used at the site, operators will gain a clearer understanding of the true interference generated by both the RF infrastructure and the environment where the antenna is placed.

PIM shows up as a set of unwanted signals created by the mixing of two or more RF signals in a non-linear device, such as in a loose or corroded connector, or in nearby rust. Other names for PIM include the "diode effect" and the "rusty bolt effect".

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MW82119A
Product Name PIM Analyzer
Frequency Range 2.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details