Anritsu Company Communication Analyzer MT8852A

Description
The MT8852A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: New EDR transmitter measurement option Audio testing capability. 3 SCO channels with CVSD, u-Law and A-Law air interface. Tests RF performance of Bluetooth wireless technology enabled modules in under 5 seconds Measurements performed as defined in the Bluetooth RF Test Specification Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements Tests through antenna interface or cable connection Easy operation: one touch testing with RUN key Pre-programmed or user-defined test scripts BlueSuite software provides graphical traces of modulation, power ramp, individual channel measurements, and receiver sensitivity search BlueTest software for automated high volume production line testing Adaptive Frequency Hopping software option for Bluetooth 1.2 device testing The MT8852A supports all three codec air interfaces (µ-law, A-law and CVSD) on up to three SCO audio channels. It offers the most comprehensive testing facilities of any Bluetooth wireless technology enabled test set, including EDR transmitter testing. Rear-panel jack-plug connectors provide analog inputs and outputs for all three audio channels. MT8852A is ideal for design proving and production test of Bluetooth wireless technology enabled headsets, telephony products, audio gateways and audio-visual products.
Description
The MT8852A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: New EDR transmitter measurement option Audio testing capability. 3 SCO channels with CVSD, u-Law and A-Law air interface. Tests RF performance of Bluetooth wireless technology enabled modules in under 5 seconds Measurements performed as defined in the Bluetooth RF Test Specification Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements Tests through antenna interface or cable connection Easy operation: one touch testing with RUN key Pre-programmed or user-defined test scripts BlueSuite software provides graphical traces of modulation, power ramp, individual channel measurements, and receiver sensitivity search BlueTest software for automated high volume production line testing Adaptive Frequency Hopping software option for Bluetooth 1.2 device testing The MT8852A supports all three codec air interfaces (µ-law, A-law and CVSD) on up to three SCO audio channels. It offers the most comprehensive testing facilities of any Bluetooth wireless technology enabled test set, including EDR transmitter testing. Rear-panel jack-plug connectors provide analog inputs and outputs for all three audio channels. MT8852A is ideal for design proving and production test of Bluetooth wireless technology enabled headsets, telephony products, audio gateways and audio-visual products.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MT8852A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MT8852A
Communication Analyzer MT8852A
The MT8852A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: New EDR transmitter measurement option Audio testing capability. 3 SCO channels with CVSD, u-Law and A-Law air interface. Tests RF performance of Bluetooth wireless technology enabled modules in under 5 seconds Measurements performed as defined in the Bluetooth RF Test Specification Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements Tests through antenna interface or cable connection Easy operation: one touch testing with RUN key Pre-programmed or user-defined test scripts BlueSuite software provides graphical traces of modulation, power ramp, individual channel measurements, and receiver sensitivity search BlueTest software for automated high volume production line testing Adaptive Frequency Hopping software option for Bluetooth 1.2 device testing The MT8852A supports all three codec air interfaces (µ-law, A-law and CVSD) on up to three SCO audio channels. It offers the most comprehensive testing facilities of any Bluetooth wireless technology enabled test set, including EDR transmitter testing. Rear-panel jack-plug connectors provide analog inputs and outputs for all three audio channels. MT8852A is ideal for design proving and production test of Bluetooth wireless technology enabled headsets, telephony products, audio gateways and audio-visual products.

The MT8852A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • New EDR transmitter measurement option
  • Audio testing capability. 3 SCO channels with CVSD, u-Law and A-Law air interface.
  • Tests RF performance of Bluetooth wireless technology enabled modules in under 5 seconds
  • Measurements performed as defined in the Bluetooth RF Test Specification
  • Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements
  • Tests through antenna interface or cable connection
  • Easy operation: one touch testing with RUN key
  • Pre-programmed or user-defined test scripts
  • BlueSuite software provides graphical traces of modulation, power ramp, individual channel measurements, and receiver sensitivity search
  • BlueTest software for automated high volume production line testing
  • Adaptive Frequency Hopping software option for Bluetooth 1.2 device testing

The MT8852A supports all three codec air interfaces (µ-law, A-law and CVSD) on up to three SCO audio channels. It offers the most comprehensive testing facilities of any Bluetooth wireless technology enabled test set, including EDR transmitter testing. Rear-panel jack-plug connectors provide analog inputs and outputs for all three audio channels. MT8852A is ideal for design proving and production test of Bluetooth wireless technology enabled headsets, telephony products, audio gateways and audio-visual products.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8852A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details