Anritsu Company Communication Analyzer MT8850A

Description
The MT8850A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Tests Bluetooth wireless technology enabled modules and products in under 5 seconds Measurements performed as defined in Bluetooth RF Test specification Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements Easy operation: One touch testing with RUN key Pre-programmed or user-defined test scripts BlueSuite software for graphical traces of modulation, power ramp, individual channel measurements and receiver sensitivity search BlueTest software for automated high volume production line testing The Anritsu MT8850A Bluetooth Test Set has been specifically designed for rapid testing of Bluetooth wireless technology enabled links. It is ideal for both design proving and production test. MT8850A quickly establishes a link with the Bluetooth wireless technology Equipment Under Test (EUT), using standard signaling as defined in the Bluetooth 1.1 core specification. Transmitter and receiver parameters are measured exactly according to the requirements of the Bluetooth RF Test Specification. A comprehensive test of all the On channel measurements can be initiated with a single key press, giving a fast display of the overall performance of the EUT. Any individual parameter can be displayed in greater detail with a display of measured value, pass/fail status and measurement settings.
Description
The MT8850A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Tests Bluetooth wireless technology enabled modules and products in under 5 seconds Measurements performed as defined in Bluetooth RF Test specification Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements Easy operation: One touch testing with RUN key Pre-programmed or user-defined test scripts BlueSuite software for graphical traces of modulation, power ramp, individual channel measurements and receiver sensitivity search BlueTest software for automated high volume production line testing The Anritsu MT8850A Bluetooth Test Set has been specifically designed for rapid testing of Bluetooth wireless technology enabled links. It is ideal for both design proving and production test. MT8850A quickly establishes a link with the Bluetooth wireless technology Equipment Under Test (EUT), using standard signaling as defined in the Bluetooth 1.1 core specification. Transmitter and receiver parameters are measured exactly according to the requirements of the Bluetooth RF Test Specification. A comprehensive test of all the On channel measurements can be initiated with a single key press, giving a fast display of the overall performance of the EUT. Any individual parameter can be displayed in greater detail with a display of measured value, pass/fail status and measurement settings.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MT8850A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MT8850A
Communication Analyzer MT8850A
The MT8850A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Tests Bluetooth wireless technology enabled modules and products in under 5 seconds Measurements performed as defined in Bluetooth RF Test specification Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements Easy operation: One touch testing with RUN key Pre-programmed or user-defined test scripts BlueSuite software for graphical traces of modulation, power ramp, individual channel measurements and receiver sensitivity search BlueTest software for automated high volume production line testing The Anritsu MT8850A Bluetooth Test Set has been specifically designed for rapid testing of Bluetooth wireless technology enabled links. It is ideal for both design proving and production test. MT8850A quickly establishes a link with the Bluetooth wireless technology Equipment Under Test (EUT), using standard signaling as defined in the Bluetooth 1.1 core specification. Transmitter and receiver parameters are measured exactly according to the requirements of the Bluetooth RF Test Specification. A comprehensive test of all the On channel measurements can be initiated with a single key press, giving a fast display of the overall performance of the EUT. Any individual parameter can be displayed in greater detail with a display of measured value, pass/fail status and measurement settings.

The MT8850A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Tests Bluetooth wireless technology enabled modules and products in under 5 seconds
  • Measurements performed as defined in Bluetooth RF Test specification
  • Internal reference Bluetooth radio meets test specification Dirty Transmitter and frequency accuracy requirements
  • Easy operation: One touch testing with RUN key
  • Pre-programmed or user-defined test scripts
  • BlueSuite software for graphical traces of modulation, power ramp, individual channel measurements and receiver sensitivity search
  • BlueTest software for automated high volume production line testing

The Anritsu MT8850A Bluetooth Test Set has been specifically designed for rapid testing of Bluetooth wireless technology enabled links. It is ideal for both design proving and production test. MT8850A quickly establishes a link with the Bluetooth wireless technology Equipment Under Test (EUT), using standard signaling as defined in the Bluetooth 1.1 core specification.
Transmitter and receiver parameters are measured exactly according to the requirements of the Bluetooth RF Test Specification. A comprehensive test of all the On channel measurements can be initiated with a single key press, giving a fast display of the overall performance of the EUT. Any individual parameter can be displayed in greater detail with a display of measured value, pass/fail status and measurement settings.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8850A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products