Anritsu Company Communication Analyzer MT8802B

Description
The MT8802B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Integrated tester for measurement of IS-95 cellular phones Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS Eight test instruments integrated into a single package Fast, accurate measurements for manufacturing, R&D and maintenance The MT8802B was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/recepti on measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz. FM radio transmission/recepti on tests are simplified by using the analog measurement function, and the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintaining and measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so MT8802B can be incorporated easily into automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc. can be measured.
Description
The MT8802B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Integrated tester for measurement of IS-95 cellular phones Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS Eight test instruments integrated into a single package Fast, accurate measurements for manufacturing, R&D and maintenance The MT8802B was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/recepti on measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz. FM radio transmission/recepti on tests are simplified by using the analog measurement function, and the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintaining and measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so MT8802B can be incorporated easily into automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc. can be measured.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MT8802B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MT8802B
Communication Analyzer MT8802B
The MT8802B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Integrated tester for measurement of IS-95 cellular phones Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS Eight test instruments integrated into a single package Fast, accurate measurements for manufacturing, R&D and maintenance The MT8802B was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/recepti on measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz. FM radio transmission/recepti on tests are simplified by using the analog measurement function, and the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintaining and measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so MT8802B can be incorporated easily into automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc. can be measured.

The MT8802B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Integrated tester for measurement of IS-95 cellular phones
  • Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS
  • Eight test instruments integrated into a single package
  • Fast, accurate measurements for manufacturing, R&D and maintenance

The MT8802B was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/reception measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz.

FM radio transmission/reception tests are simplified by using the analog measurement function, and the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintaining and measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so MT8802B can be incorporated easily into automated production lines or on-site automated testing systems.

The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing).

Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc. can be measured.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8802B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3021X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details