Anritsu Company Communication Analyzer MT8802A

Description
The MT8802A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: One-box tester for CDMA measurements Cellular and PCS bands, 800 MHz IS-95A CDMA, and 1.9 GHz PCS Operates as cellular base-station with: registration, origination, handoff, loopback, disconnect tests Signal generator: 10 MHz to 3 GHz RF analyzer with power measurement, spectrum analyzer option Hardcopy to parallel or GPIB and RS-232 interfaces Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS Eight test instruments integrated into a single package Fast, accurate measurements for manufacturing, R&D and maintenance The Anritsu MT8802A was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/recepti on measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz.
Datasheet
Description
The MT8802A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: One-box tester for CDMA measurements Cellular and PCS bands, 800 MHz IS-95A CDMA, and 1.9 GHz PCS Operates as cellular base-station with: registration, origination, handoff, loopback, disconnect tests Signal generator: 10 MHz to 3 GHz RF analyzer with power measurement, spectrum analyzer option Hardcopy to parallel or GPIB and RS-232 interfaces Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS Eight test instruments integrated into a single package Fast, accurate measurements for manufacturing, R&D and maintenance The Anritsu MT8802A was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/recepti on measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MT8802A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MT8802A
Communication Analyzer MT8802A
The MT8802A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: One-box tester for CDMA measurements Cellular and PCS bands, 800 MHz IS-95A CDMA, and 1.9 GHz PCS Operates as cellular base-station with: registration, origination, handoff, loopback, disconnect tests Signal generator: 10 MHz to 3 GHz RF analyzer with power measurement, spectrum analyzer option Hardcopy to parallel or GPIB and RS-232 interfaces Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS Eight test instruments integrated into a single package Fast, accurate measurements for manufacturing, R&D and maintenance The Anritsu MT8802A was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A. The call processing function, transmission/recepti on measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz.

The MT8802A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • One-box tester for CDMA measurements
  • Cellular and PCS bands, 800 MHz IS-95A CDMA, and 1.9 GHz PCS
  • Operates as cellular base-station with: registration, origination, handoff, loopback, disconnect tests
  • Signal generator: 10 MHz to 3 GHz
  • RF analyzer with power measurement, spectrum analyzer option
  • Hardcopy to parallel or GPIB and RS-232 interfaces
  • Multiformat testing capability for IS-136A, AMPS/NAMPS, GSM, PDC and PHS
  • Eight test instruments integrated into a single package
  • Fast, accurate measurements for manufacturing, R&D and maintenance

The Anritsu MT8802A was designed to support the test needs of the manufacturing, R&D and maintenance markets. All major radio communication systems in the world, including IS-95, GSM/DCS1800/PCS1900, IS-136A, AMPS/NAMPS, PDC, and PHS, can be evaluated using just one MT8802A Radio Communication Analyzer, covering the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. This tester supports Service Options 1, 2 and 9 for IS-95 and J-Std-008 as well as call processing and sensitivity testing using the loopback method for GSM/DCS1800/PCS1900 and IS-136A.

The call processing function, transmission/reception measurement functions, analog measurement function, and thermocouple power meter are provided as standard features. And when the spectrum analyzer function is added as an option, the MT8802A becomes a general-purpose spectrum analyzer that covers the frequency range of 10 MHz to 3 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8802A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details