Anritsu Company Communication Analyzer MT8801B

Description
The MT8801B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency Range: 300 kHz to 3 GHz Max Input Level: + 40 dBm Power Meter: 0 to 40 dBm Signal Generator: 300 kHz to 3 GHz SigGen Level: - 143 to - 28 dBm Interface: GPIB IEEE-488, RS-232, and Printer Port SigGen Level: -143 to -28 dBm Internal Modulation: 20 Hz to 20 kHz AF Generator: 20 Hz to 20 kHz RF Power Meter: 0 to 40 dBm Freq Counter: 10 MHz to 3 GHz Modulation: FM, PM Audio Analyzer: AF level, AF freq counter, Distortion Single unit for GSM, IS-136A, PDC, and PHS Batch measurements of transmission test items Only about 1 second is required to measure all major transmission test items, including frequency, modulation accuracy, origin offset, transmission rate, transmission power, leakage power during carrier off, rise/fall edge characteristics, occupied bandwidth, and adjacent channel power Pass/fail decisions for limit value of each test item can also be displayed Every major radio communication system in the world, including GSM/DCS1 800/PCS1900, IS-136A, PDC and PHS, can be evaluated using just one Anritsu MT8801B Radio Communication Analyzer, cover- ing the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. The call processing test and sensitivity test using loopback method are possible for GSM/DCS1800/PCS1900 and IS-136A. In addition, connection testing, as well as send testing while communicating, are also possible for PDC and PHS measurement by using the call processing function. And the PDC uplink RCH can be monitored (RSSI, estimated error rate) too. FM radio transmission /reception tests are simplified by using the optional analog measurement function. And the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintenance as well as for measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so this model can be incorporated easily in- to automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc., can be measured and judged pass/fail for limit value of each item.
Description
The MT8801B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency Range: 300 kHz to 3 GHz Max Input Level: + 40 dBm Power Meter: 0 to 40 dBm Signal Generator: 300 kHz to 3 GHz SigGen Level: - 143 to - 28 dBm Interface: GPIB IEEE-488, RS-232, and Printer Port SigGen Level: -143 to -28 dBm Internal Modulation: 20 Hz to 20 kHz AF Generator: 20 Hz to 20 kHz RF Power Meter: 0 to 40 dBm Freq Counter: 10 MHz to 3 GHz Modulation: FM, PM Audio Analyzer: AF level, AF freq counter, Distortion Single unit for GSM, IS-136A, PDC, and PHS Batch measurements of transmission test items Only about 1 second is required to measure all major transmission test items, including frequency, modulation accuracy, origin offset, transmission rate, transmission power, leakage power during carrier off, rise/fall edge characteristics, occupied bandwidth, and adjacent channel power Pass/fail decisions for limit value of each test item can also be displayed Every major radio communication system in the world, including GSM/DCS1 800/PCS1900, IS-136A, PDC and PHS, can be evaluated using just one Anritsu MT8801B Radio Communication Analyzer, cover- ing the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. The call processing test and sensitivity test using loopback method are possible for GSM/DCS1800/PCS1900 and IS-136A. In addition, connection testing, as well as send testing while communicating, are also possible for PDC and PHS measurement by using the call processing function. And the PDC uplink RCH can be monitored (RSSI, estimated error rate) too. FM radio transmission /reception tests are simplified by using the optional analog measurement function. And the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintenance as well as for measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so this model can be incorporated easily in- to automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc., can be measured and judged pass/fail for limit value of each item.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MT8801B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MT8801B
Communication Analyzer MT8801B
The MT8801B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency Range: 300 kHz to 3 GHz Max Input Level: + 40 dBm Power Meter: 0 to 40 dBm Signal Generator: 300 kHz to 3 GHz SigGen Level: - 143 to - 28 dBm Interface: GPIB IEEE-488, RS-232, and Printer Port SigGen Level: -143 to -28 dBm Internal Modulation: 20 Hz to 20 kHz AF Generator: 20 Hz to 20 kHz RF Power Meter: 0 to 40 dBm Freq Counter: 10 MHz to 3 GHz Modulation: FM, PM Audio Analyzer: AF level, AF freq counter, Distortion Single unit for GSM, IS-136A, PDC, and PHS Batch measurements of transmission test items Only about 1 second is required to measure all major transmission test items, including frequency, modulation accuracy, origin offset, transmission rate, transmission power, leakage power during carrier off, rise/fall edge characteristics, occupied bandwidth, and adjacent channel power Pass/fail decisions for limit value of each test item can also be displayed Every major radio communication system in the world, including GSM/DCS1 800/PCS1900, IS-136A, PDC and PHS, can be evaluated using just one Anritsu MT8801B Radio Communication Analyzer, cover- ing the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. The call processing test and sensitivity test using loopback method are possible for GSM/DCS1800/PCS1900 and IS-136A. In addition, connection testing, as well as send testing while communicating, are also possible for PDC and PHS measurement by using the call processing function. And the PDC uplink RCH can be monitored (RSSI, estimated error rate) too. FM radio transmission /reception tests are simplified by using the optional analog measurement function. And the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintenance as well as for measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so this model can be incorporated easily in- to automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc., can be measured and judged pass/fail for limit value of each item.

The MT8801B is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency Range: 300 kHz to 3 GHz
  • Max Input Level: + 40 dBm
  • Power Meter: 0 to 40 dBm
  • Signal Generator: 300 kHz to 3 GHz
  • SigGen Level: - 143 to - 28 dBm
  • Interface: GPIB IEEE-488, RS-232, and Printer Port
  • SigGen Level: -143 to -28 dBm
  • Internal Modulation: 20 Hz to 20 kHz
  • AF Generator: 20 Hz to 20 kHz
  • RF Power Meter: 0 to 40 dBm
  • Freq Counter: 10 MHz to 3 GHz
  • Modulation: FM, PM
  • Audio Analyzer: AF level, AF freq counter, Distortion
  • Single unit for GSM, IS-136A, PDC, and PHS
  • Batch measurements of transmission test items
  • Only about 1 second is required to measure all major transmission test items, including frequency, modulation accuracy, origin offset, transmission rate, transmission power, leakage power during carrier off, rise/fall edge characteristics, occupied bandwidth, and adjacent channel power
  • Pass/fail decisions for limit value of each test item can also be displayed

Every major radio communication system in the world, including GSM/DCS1 800/PCS1900, IS-136A, PDC and PHS, can be evaluated using just one Anritsu MT8801B Radio Communication Analyzer, cover- ing the 300 kHz to 3 GHz frequency band in one hardware platform, and the dedicated measurement software options. The call processing test and sensitivity test using loopback method are possible for GSM/DCS1800/PCS1900 and IS-136A. In addition, connection testing, as well as send testing while communicating, are also possible for PDC and PHS measurement by using the call processing function. And the PDC uplink RCH can be monitored (RSSI, estimated error rate) too. FM radio transmission /reception tests are simplified by using the optional analog measurement function. And the optional spectrum analyzer function covering 10 MHz to 3 GHz is very useful for maintenance as well as for measuring spurious near carrier on production lines. GPIB and RS-232C interfaces are standard, so this model can be incorporated easily in- to automated production lines or on-site automated testing systems. The time required for testing equipment on production lines is greatly reduced using the high-speed adjacent channel power and occupied bandwidth measurement functions based on Anritsu's proprietary measurement algorithm and DSP (Digital Signal Processing). Furthermore, major transmission test items such as transmission frequency, modulation accuracy (phase error), transmission power, rise/fall characteristics of burst wave, adjacent channel power, etc., can be measured and judged pass/fail for limit value of each item.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8801B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Spectrum Analyzer - SSA3050X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details