Anritsu Company Spectrum Analyzer MT8221B

Description
The MT8221B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 400 MHz to 4.0 GHz Cable and Antenna Analyzer 150 kHz to 7.1 GHz Spectrum Analyzer 10 MHz to 7.1 GHz Power Meter LTE, TD-LTE GSM/GPRS/EDGE W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA, EV-DO Fixed, Mobile WiMAX PIM Analyzer Vector Signal Generator Zero-span IF Output Gated Sweep GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors, up to 26 GHz Channel Scanner < 5 minute warm-up time Backhaul Analyzers E1, T1, T3 2.5 hour battery operation time Ethernet/USB Data Transfer MST Remote Access Tool Line Sweep Tool Cable and Antenna Analyzer Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain 2-port Gain Measurement Uncertainty: < 0.45 dB 2-port Dynamic Range: > 80 dB RF Immunity: +17 dBm on-channel, +10 dBm on-frequency Calibration: OSL and FlexCal™ Bias Tee: 32 V internal Spectrum and Interference Analyzer Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID Dynamic Range: > 95 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –100 dBc/Hz @ 10 kHz offset Frequency Accuracy: ± 25 ppb with GPS On The BTS Master MT8221B is Anritsu's high performance base station analyzer. From the ground up it has been designed to support 4G standards and installed 2G/3G networks. The MT8221B's platform provides a 20 MHz demodulation capability to support LTE bandwidths from 1.4 to 20 MHz. It also features a 30 MHz Zero-Span IF Output for external demodulation of virtually any other wideband signal. In addition, a Vector Signal Generator option is available for comprehensive receiver testing capability with the flexibility to generate two modulated signals plus noise.
Datasheet
Description
The MT8221B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 400 MHz to 4.0 GHz Cable and Antenna Analyzer 150 kHz to 7.1 GHz Spectrum Analyzer 10 MHz to 7.1 GHz Power Meter LTE, TD-LTE GSM/GPRS/EDGE W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA, EV-DO Fixed, Mobile WiMAX PIM Analyzer Vector Signal Generator Zero-span IF Output Gated Sweep GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors, up to 26 GHz Channel Scanner < 5 minute warm-up time Backhaul Analyzers E1, T1, T3 2.5 hour battery operation time Ethernet/USB Data Transfer MST Remote Access Tool Line Sweep Tool Cable and Antenna Analyzer Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain 2-port Gain Measurement Uncertainty: < 0.45 dB 2-port Dynamic Range: > 80 dB RF Immunity: +17 dBm on-channel, +10 dBm on-frequency Calibration: OSL and FlexCal™ Bias Tee: 32 V internal Spectrum and Interference Analyzer Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID Dynamic Range: > 95 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –100 dBc/Hz @ 10 kHz offset Frequency Accuracy: ± 25 ppb with GPS On The BTS Master MT8221B is Anritsu's high performance base station analyzer. From the ground up it has been designed to support 4G standards and installed 2G/3G networks. The MT8221B's platform provides a 20 MHz demodulation capability to support LTE bandwidths from 1.4 to 20 MHz. It also features a 30 MHz Zero-Span IF Output for external demodulation of virtually any other wideband signal. In addition, a Vector Signal Generator option is available for comprehensive receiver testing capability with the flexibility to generate two modulated signals plus noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MT8221B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MT8221B
Spectrum Analyzer MT8221B
The MT8221B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 400 MHz to 4.0 GHz Cable and Antenna Analyzer 150 kHz to 7.1 GHz Spectrum Analyzer 10 MHz to 7.1 GHz Power Meter LTE, TD-LTE GSM/GPRS/EDGE W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA, EV-DO Fixed, Mobile WiMAX PIM Analyzer Vector Signal Generator Zero-span IF Output Gated Sweep GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors, up to 26 GHz Channel Scanner < 5 minute warm-up time Backhaul Analyzers E1, T1, T3 2.5 hour battery operation time Ethernet/USB Data Transfer MST Remote Access Tool Line Sweep Tool Cable and Antenna Analyzer Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain 2-port Gain Measurement Uncertainty: < 0.45 dB 2-port Dynamic Range: > 80 dB RF Immunity: +17 dBm on-channel, +10 dBm on-frequency Calibration: OSL and FlexCal™ Bias Tee: 32 V internal Spectrum and Interference Analyzer Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID Dynamic Range: > 95 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –100 dBc/Hz @ 10 kHz offset Frequency Accuracy: ± 25 ppb with GPS On The BTS Master MT8221B is Anritsu's high performance base station analyzer. From the ground up it has been designed to support 4G standards and installed 2G/3G networks. The MT8221B's platform provides a 20 MHz demodulation capability to support LTE bandwidths from 1.4 to 20 MHz. It also features a 30 MHz Zero-Span IF Output for external demodulation of virtually any other wideband signal. In addition, a Vector Signal Generator option is available for comprehensive receiver testing capability with the flexibility to generate two modulated signals plus noise.

The MT8221B is a 7.1 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • 400 MHz to 4.0 GHz Cable and Antenna Analyzer
  • 150 kHz to 7.1 GHz Spectrum Analyzer
  • 10 MHz to 7.1 GHz Power Meter
  • LTE, TD-LTE
  • GSM/GPRS/EDGE
  • W-CDMA/HSPA+
  • TD-SCDMA/HSPA+
  • CDMA, EV-DO
  • Fixed, Mobile WiMAX
  • PIM Analyzer
  • Vector Signal Generator
  • Zero-span IF Output
  • Gated Sweep
  • GPS information on stored traces
  • Standard Internal Preamp
  • Internal Power Meter
  • High Accuracy Power Meter
  • USB Power Sensors, up to 26 GHz
  • Channel Scanner
  • < 5 minute warm-up time
  • Backhaul Analyzers E1, T1, T3
  • 2.5 hour battery operation time
  • Ethernet/USB Data Transfer
  • MST Remote Access Tool
  • Line Sweep Tool

Cable and Antenna Analyzer

  • Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain
  • 2-port Gain Measurement Uncertainty: < 0.45 dB
  • 2-port Dynamic Range: > 80 dB
  • RF Immunity: +17 dBm on-channel, +10 dBm on-frequency
  • Calibration: OSL and FlexCal™
  • Bias Tee: 32 V internal

Spectrum and Interference Analyzer

  • Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID
  • Dynamic Range: > 95 dB in 1 Hz RBW
  • DANL: –163 dBm in 1 Hz RBW
  • Phase Noise: –100 dBc/Hz @ 10 kHz offset
  • Frequency Accuracy: ± 25 ppb with GPS On

The BTS Master MT8221B is Anritsu's high performance base station analyzer. From the ground up it has been designed to support 4G standards and installed 2G/3G networks. The MT8221B's platform provides a 20 MHz demodulation capability to support LTE bandwidths from 1.4 to 20 MHz. It also features a 30 MHz Zero-Span IF Output for external demodulation of virtually any other wideband signal. In addition, a Vector Signal Generator option is available for comprehensive receiver testing capability with the flexibility to generate two modulated signals plus noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8221B
Product Name Spectrum Analyzer
Frequency Range 7.10E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details