Anritsu Company Spectrum Analyzer MT8213E

Description
The MT8213E is a 6 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: 30 Analyzers in one 3GPP, including LTE, 3GPP2 and WiMAX signal analyzers ISDB-T and DVB-T/H signal analyzers Interference mapping with GPS guidance Indoor and outdoor coverage mapping Easy-to-use Touch screen USB connectivity Most compact handheld The MT8213E Cell Master Base Station Analyzer is the smallest, lightest, and most economical solution for 2G/3G/4G, and WiMAX base station transmitter testing and ISDB-T and DVB-T/H digital broadcast field testing. It's ideal for installation and commissioning as well as for maintenance and troubleshooting. This optimal combination of base station test capabilities in one handheld device eliminates the need for several independent test instruments, thereby reducing the number of tools the user must carry and learn to operate. Whether it’s sweeping cables, making power measurements, finding interference, troubleshooting base station signal quality, or verifying backhaul performance, the Cell Master MT8213E is the ideal all-in-one instrument to help keep your network up and running. In addition, easyTest Tools allows experienced users to Create, Deliver, and Display on-screen work instructions for Cable and Antenna testers. These work instructions make life easier for less-experienced cable and antenna sweepers. Direct benefits include more accurate testing, repeatable results, and less rework.
Datasheet
Description
The MT8213E is a 6 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: 30 Analyzers in one 3GPP, including LTE, 3GPP2 and WiMAX signal analyzers ISDB-T and DVB-T/H signal analyzers Interference mapping with GPS guidance Indoor and outdoor coverage mapping Easy-to-use Touch screen USB connectivity Most compact handheld The MT8213E Cell Master Base Station Analyzer is the smallest, lightest, and most economical solution for 2G/3G/4G, and WiMAX base station transmitter testing and ISDB-T and DVB-T/H digital broadcast field testing. It's ideal for installation and commissioning as well as for maintenance and troubleshooting. This optimal combination of base station test capabilities in one handheld device eliminates the need for several independent test instruments, thereby reducing the number of tools the user must carry and learn to operate. Whether it’s sweeping cables, making power measurements, finding interference, troubleshooting base station signal quality, or verifying backhaul performance, the Cell Master MT8213E is the ideal all-in-one instrument to help keep your network up and running. In addition, easyTest Tools allows experienced users to Create, Deliver, and Display on-screen work instructions for Cable and Antenna testers. These work instructions make life easier for less-experienced cable and antenna sweepers. Direct benefits include more accurate testing, repeatable results, and less rework.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MT8213E - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MT8213E
Spectrum Analyzer MT8213E
The MT8213E is a 6 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: 30 Analyzers in one 3GPP, including LTE, 3GPP2 and WiMAX signal analyzers ISDB-T and DVB-T/H signal analyzers Interference mapping with GPS guidance Indoor and outdoor coverage mapping Easy-to-use Touch screen USB connectivity Most compact handheld The MT8213E Cell Master Base Station Analyzer is the smallest, lightest, and most economical solution for 2G/3G/4G, and WiMAX base station transmitter testing and ISDB-T and DVB-T/H digital broadcast field testing. It's ideal for installation and commissioning as well as for maintenance and troubleshooting. This optimal combination of base station test capabilities in one handheld device eliminates the need for several independent test instruments, thereby reducing the number of tools the user must carry and learn to operate. Whether it’s sweeping cables, making power measurements, finding interference, troubleshooting base station signal quality, or verifying backhaul performance, the Cell Master MT8213E is the ideal all-in-one instrument to help keep your network up and running. In addition, easyTest Tools allows experienced users to Create, Deliver, and Display on-screen work instructions for Cable and Antenna testers. These work instructions make life easier for less-experienced cable and antenna sweepers. Direct benefits include more accurate testing, repeatable results, and less rework.

The MT8213E is a 6 GHz spectrum analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • 30 Analyzers in one
  • 3GPP, including LTE, 3GPP2 and WiMAX signal analyzers
  • ISDB-T and DVB-T/H signal analyzers
  • Interference mapping with GPS guidance
  • Indoor and outdoor coverage mapping
  • Easy-to-use Touch screen
  • USB connectivity
  • Most compact handheld

The MT8213E Cell Master Base Station Analyzer is the smallest, lightest, and most economical solution for 2G/3G/4G, and WiMAX base station transmitter testing and ISDB-T and DVB-T/H digital broadcast field testing. It's ideal for installation and commissioning as well as for maintenance and troubleshooting.

This optimal combination of base station test capabilities in one handheld device eliminates the need for several independent test instruments, thereby reducing the number of tools the user must carry and learn to operate. Whether it’s sweeping cables, making power measurements, finding interference, troubleshooting base station signal quality, or verifying backhaul performance, the Cell Master MT8213E is the ideal all-in-one instrument to help keep your network up and running.

In addition, easyTest Tools allows experienced users to Create, Deliver, and Display on-screen work instructions for Cable and Antenna testers. These work instructions make life easier for less-experienced cable and antenna sweepers. Direct benefits include more accurate testing, repeatable results, and less rework.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8213E
Product Name Spectrum Analyzer
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products