Anritsu Company Cable and Antenna MT8212B

Description
The MT8212B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Handheld, battery-operated, under 5 lbs (2.28 kg), including battery Standard TFT Color display Rechargeable, snap-in field replaceable battery Demodulate CDMA signals (CDMAONE,CDMA2000 1xRTT, CDMA2000 1xEV-DO) using over the air (OTA) measurement while sitting in the car Demodulate iDEN Signals Built-in GPS receiver to save traces with location information (latitude, longitude, and altitude) Built-in worldwide signal standards and frequency channels Multilingual user interface: English, French, Chinese, Japanese, Spanish, German Superior immunity to RF interference -135 dBm typical DANL Intuitive and easy to use with on-screen test set-ups and single key functions Store/Recall 25 (Cable and Antenna analyzer - 10),(Spectrum Analyzer and transmission measurement - 5), (Power Meter - 5), and (T1/E1 Analyzer - 5) setup configurations. Save up to 200 traces For network installation and maintenance, Cell Master MT8212B eliminates the need for field engineers and field technicians to carry, manage and learn multiple test sets. It includes transmitter analyzer (GSM, CDMA, cdmaOne, CDMA2000 1xRTT, and CDMA2000 1xEV-DO, and iDEN), transmission analyzer for 2-port devices, interference analyzer, channel scanner, GPS receiver, GPS Antenna Tester, CW signal generator (tests LNAs, repeaters or base station receiver sensitivity), and T1/E1 analyzer. MT8212B measurement capability includes precision return loss, VSWR, cable loss, distance-to-fault, signal identification, interference analysis, channel power, adjacent channel power ratio, field strength, transmitter power, code domain power (CDP), burst power, iDEN Constellation, two port measurement, multiple transmitted signals, power measurement, and T1/E1 measurements including DS0/VF channel monitoring. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. PC data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.
Datasheet
Description
The MT8212B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Handheld, battery-operated, under 5 lbs (2.28 kg), including battery Standard TFT Color display Rechargeable, snap-in field replaceable battery Demodulate CDMA signals (CDMAONE,CDMA2000 1xRTT, CDMA2000 1xEV-DO) using over the air (OTA) measurement while sitting in the car Demodulate iDEN Signals Built-in GPS receiver to save traces with location information (latitude, longitude, and altitude) Built-in worldwide signal standards and frequency channels Multilingual user interface: English, French, Chinese, Japanese, Spanish, German Superior immunity to RF interference -135 dBm typical DANL Intuitive and easy to use with on-screen test set-ups and single key functions Store/Recall 25 (Cable and Antenna analyzer - 10),(Spectrum Analyzer and transmission measurement - 5), (Power Meter - 5), and (T1/E1 Analyzer - 5) setup configurations. Save up to 200 traces For network installation and maintenance, Cell Master MT8212B eliminates the need for field engineers and field technicians to carry, manage and learn multiple test sets. It includes transmitter analyzer (GSM, CDMA, cdmaOne, CDMA2000 1xRTT, and CDMA2000 1xEV-DO, and iDEN), transmission analyzer for 2-port devices, interference analyzer, channel scanner, GPS receiver, GPS Antenna Tester, CW signal generator (tests LNAs, repeaters or base station receiver sensitivity), and T1/E1 analyzer. MT8212B measurement capability includes precision return loss, VSWR, cable loss, distance-to-fault, signal identification, interference analysis, channel power, adjacent channel power ratio, field strength, transmitter power, code domain power (CDP), burst power, iDEN Constellation, two port measurement, multiple transmitted signals, power measurement, and T1/E1 measurements including DS0/VF channel monitoring. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. PC data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - MT8212B - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
MT8212B
Cable and Antenna MT8212B
The MT8212B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Handheld, battery-operated, under 5 lbs (2.28 kg), including battery Standard TFT Color display Rechargeable, snap-in field replaceable battery Demodulate CDMA signals (CDMAONE,CDMA2000 1xRTT, CDMA2000 1xEV-DO) using over the air (OTA) measurement while sitting in the car Demodulate iDEN Signals Built-in GPS receiver to save traces with location information (latitude, longitude, and altitude) Built-in worldwide signal standards and frequency channels Multilingual user interface: English, French, Chinese, Japanese, Spanish, German Superior immunity to RF interference -135 dBm typical DANL Intuitive and easy to use with on-screen test set-ups and single key functions Store/Recall 25 (Cable and Antenna analyzer - 10),(Spectrum Analyzer and transmission measurement - 5), (Power Meter - 5), and (T1/E1 Analyzer - 5) setup configurations. Save up to 200 traces For network installation and maintenance, Cell Master MT8212B eliminates the need for field engineers and field technicians to carry, manage and learn multiple test sets. It includes transmitter analyzer (GSM, CDMA, cdmaOne, CDMA2000 1xRTT, and CDMA2000 1xEV-DO, and iDEN), transmission analyzer for 2-port devices, interference analyzer, channel scanner, GPS receiver, GPS Antenna Tester, CW signal generator (tests LNAs, repeaters or base station receiver sensitivity), and T1/E1 analyzer. MT8212B measurement capability includes precision return loss, VSWR, cable loss, distance-to-fault, signal identification, interference analysis, channel power, adjacent channel power ratio, field strength, transmitter power, code domain power (CDP), burst power, iDEN Constellation, two port measurement, multiple transmitted signals, power measurement, and T1/E1 measurements including DS0/VF channel monitoring. Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. PC data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.

The MT8212B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Handheld, battery-operated, under 5 lbs (2.28 kg), including battery
  • Standard TFT Color display
  • Rechargeable, snap-in field replaceable battery
  • Demodulate CDMA signals (CDMAONE,CDMA2000 1xRTT, CDMA2000 1xEV-DO) using over the air (OTA) measurement while sitting in the car
  • Demodulate iDEN Signals
  • Built-in GPS receiver to save traces with location information (latitude, longitude, and altitude)
  • Built-in worldwide signal standards and frequency channels
  • Multilingual user interface: English, French, Chinese, Japanese, Spanish, German
  • Superior immunity to RF interference
  • -135 dBm typical DANL
  • Intuitive and easy to use with on-screen test set-ups and single key functions
  • Store/Recall 25 (Cable and Antenna analyzer - 10),(Spectrum Analyzer and transmission measurement - 5), (Power Meter - 5), and (T1/E1 Analyzer - 5) setup configurations. Save up to 200 traces

For network installation and maintenance, Cell Master MT8212B eliminates the need for field engineers and field technicians to carry, manage and learn multiple test sets.
It includes transmitter analyzer (GSM, CDMA, cdmaOne, CDMA2000 1xRTT, and CDMA2000 1xEV-DO, and iDEN), transmission analyzer for 2-port devices, interference analyzer, channel scanner, GPS receiver, GPS Antenna Tester, CW signal generator (tests LNAs, repeaters or base station receiver sensitivity), and T1/E1 analyzer.
MT8212B measurement capability includes precision return loss, VSWR, cable loss, distance-to-fault, signal identification, interference analysis, channel power, adjacent channel power ratio, field strength, transmitter power, code domain power (CDP), burst power, iDEN Constellation, two port measurement, multiple transmitted signals, power measurement, and T1/E1 measurements including DS0/VF channel monitoring.
Patented RF interference rejection enables accurate, repeatable measurements in the presence of high RF activity. PC data analysis software enables assessment of system trends, problems, and performance in addition to professional report generation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8212B
Product Name Cable and Antenna
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details