Anritsu Company Optical Analyzer MS9710B

Description
The MS9710B is a Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Improved signal to noise measurement with left and right noise floor averaging Tracking function with tunable laser source Built in attenuator for high power optical input Optional built in light source and reference wavelength VGA output connector The MW9710B has been enhanced with better performance in the L-Band region between 1570nm and 1620nm. The enhancement is an option, (MS9710B*15) so that customers who do not require absolute accuracy for L-Band measurement need not pay for the upgrade. The MS9710B Optical Spectrum Analyzer features improved wavelength accuracy, resolution bandwidth and signal to noise averaging. The diffraction grating spectrum analyzer covers a wide range from 600 to 1750nm. The MS9710B features high power level accuracy, wide dynamic range and high reception sensitivity.
Datasheet
Description
The MS9710B is a Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Improved signal to noise measurement with left and right noise floor averaging Tracking function with tunable laser source Built in attenuator for high power optical input Optional built in light source and reference wavelength VGA output connector The MW9710B has been enhanced with better performance in the L-Band region between 1570nm and 1620nm. The enhancement is an option, (MS9710B*15) so that customers who do not require absolute accuracy for L-Band measurement need not pay for the upgrade. The MS9710B Optical Spectrum Analyzer features improved wavelength accuracy, resolution bandwidth and signal to noise averaging. The diffraction grating spectrum analyzer covers a wide range from 600 to 1750nm. The MS9710B features high power level accuracy, wide dynamic range and high reception sensitivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - MS9710B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
MS9710B
Optical Analyzer MS9710B
The MS9710B is a Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Improved signal to noise measurement with left and right noise floor averaging Tracking function with tunable laser source Built in attenuator for high power optical input Optional built in light source and reference wavelength VGA output connector The MW9710B has been enhanced with better performance in the L-Band region between 1570nm and 1620nm. The enhancement is an option, (MS9710B*15) so that customers who do not require absolute accuracy for L-Band measurement need not pay for the upgrade. The MS9710B Optical Spectrum Analyzer features improved wavelength accuracy, resolution bandwidth and signal to noise averaging. The diffraction grating spectrum analyzer covers a wide range from 600 to 1750nm. The MS9710B features high power level accuracy, wide dynamic range and high reception sensitivity.

The MS9710B is a Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Improved signal to noise measurement with left and right noise floor averaging
  • Tracking function with tunable laser source
  • Built in attenuator for high power optical input
  • Optional built in light source and reference wavelength
  • VGA output connector

The MW9710B has been enhanced with better performance in the L-Band region between 1570nm and 1620nm. The enhancement is an option, (MS9710B*15) so that customers who do not require absolute accuracy for L-Band measurement need not pay for the upgrade.
The MS9710B Optical Spectrum Analyzer features improved wavelength accuracy, resolution bandwidth and signal to noise averaging. The diffraction grating spectrum analyzer covers a wide range from 600 to 1750nm.
The MS9710B features high power level accuracy, wide dynamic range and high reception sensitivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS9710B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Spectrum Analyzer - SSA3032X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details