Anritsu Company Optical Analyzer MS9701B

Description
The MS9701B is a used Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. Additional Features: Form Factor: Module (proprietary interface/bus) Fiber Type: Singlemode Minimum Wavelength: 350 nm Maximum Wavelength: 1750 nm Minimum Wavelength: Resolution 0.1 nm Maximum Wavelength: Resolution 10 nm Minimum Span: 50 nm Maximum Span: 500 nm Minimum Input Decibel: -55 dBm Maximum Input Decibel: 10 dBm Maximum Dynamic Range: 50 dB Measurement Accuracy: 1.5 dB Minimum Sweep Time: 1 s Maximum Sweep Time: 6 s
Description
The MS9701B is a used Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. Additional Features: Form Factor: Module (proprietary interface/bus) Fiber Type: Singlemode Minimum Wavelength: 350 nm Maximum Wavelength: 1750 nm Minimum Wavelength: Resolution 0.1 nm Maximum Wavelength: Resolution 10 nm Minimum Span: 50 nm Maximum Span: 500 nm Minimum Input Decibel: -55 dBm Maximum Input Decibel: 10 dBm Maximum Dynamic Range: 50 dB Measurement Accuracy: 1.5 dB Minimum Sweep Time: 1 s Maximum Sweep Time: 6 s

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - MS9701B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
MS9701B
Optical Analyzer MS9701B
The MS9701B is a used Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. Additional Features: Form Factor: Module (proprietary interface/bus) Fiber Type: Singlemode Minimum Wavelength: 350 nm Maximum Wavelength: 1750 nm Minimum Wavelength: Resolution 0.1 nm Maximum Wavelength: Resolution 10 nm Minimum Span: 50 nm Maximum Span: 500 nm Minimum Input Decibel: -55 dBm Maximum Input Decibel: 10 dBm Maximum Dynamic Range: 50 dB Measurement Accuracy: 1.5 dB Minimum Sweep Time: 1 s Maximum Sweep Time: 6 s

The MS9701B is a used Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span.

Additional Features:

  • Form Factor: Module (proprietary interface/bus)
  • Fiber Type: Singlemode
  • Minimum Wavelength: 350 nm
  • Maximum Wavelength: 1750 nm
  • Minimum Wavelength: Resolution 0.1 nm
  • Maximum Wavelength: Resolution 10 nm
  • Minimum Span: 50 nm
  • Maximum Span: 500 nm
  • Minimum Input Decibel: -55 dBm
  • Maximum Input Decibel: 10 dBm
  • Maximum Dynamic Range: 50 dB
  • Measurement Accuracy: 1.5 dB
  • Minimum Sweep Time: 1 s
  • Maximum Sweep Time: 6 s
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS9701B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products