The MS8609A is a transmitter from Anritsu.
Features:
Digital Mobile Radio Transmitter Tester
9 kHz to 13.2 Ghz
Input power up to +20 dBm
Excellent performance for evaluating W-CDMA modulation signals
The built-in spectrum analyzer (standard) covers a resolution bandwidth of up to 20 MHz
The built-in power meter (standard) integrates an amorphous power sensor for high-accuracy (+-0.4 dB) power measurements.
The MS8609A is a transmitter tester equipped with an internal spectrum analyzer, a modulation analyzer and a power meter. Just one tester can cover the development and manufacturing of base stations and mobile stations, as well as the construction and maintenance of base stations.
The MS8609A is a transmitter from Anritsu.
Features:
- Digital Mobile Radio Transmitter Tester
- 9 kHz to 13.2 Ghz
- Input power up to +20 dBm
- Excellent performance for evaluating W-CDMA modulation signals
- The built-in spectrum analyzer (standard) covers a resolution bandwidth of up to 20 MHz
- The built-in power meter (standard) integrates an amorphous power sensor for high-accuracy (+-0.4 dB) power measurements.
The MS8609A is a transmitter tester equipped with an internal spectrum analyzer, a modulation analyzer and a power meter. Just one tester can cover the development and manufacturing of base stations and mobile stations, as well as the construction and maintenance of base stations.