Anritsu Company Communication Analyzer MS8604A

Description
The MS8604A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 100 Hz to 8.5 GHz Major transmitter functions evaluated by single system Compatible with NADC/PDC/PHS systems (compatibility with single system provided as standard; optional expansion to all three systems) High-speed measurement (under 1 second for modulation-accuracy measurements) Input up to 10 W (internal 20 dB attenuator and power meter for high power levels) Superior operability I/Q signal input (option) The Anritsu MS8604A is a full-featured digital mobile transmitter tester for evaluating the major characteristics of transmitters used in the North-American Digital Cellular Systems, (NADC), Japan's digital mobile telephone (PDC: Personal Digital Cellular) system, and by cordless telephones (PHS: Personal Handy Phone System). The Anritsu MS8604A covers frequencies from 100 Hz to 8.5 GHz, and measures spurious emissions over a broad frequency range. The Anritsu MS8604A can also measure RF signals directly up to 10 W (average burst power) and baseband devices can be evaluated using its I/Q signal input function (option). The Anritsu MS8604A is ideal for high-speed measurement of frequency deviation, spurious emissions, occupied bandwidth, antenna power, leakage power during carrier-off, transmission ramp-up and rampdown power, modulation accuracy, leakage power of adjacent channel, and signal transmission rate of digital mobile transmitters. In addition to measurements conforming to EIA/TIA, ETSI, RCR, and MKK standards, DSP (digital signal processing) and highspeed measurement function based on a unique measurement algorithm combine to greatly reduce the time required for manufacturing and inspecting transmitters. PTA functions on the MS8604A enables free programming of test procedures are provided as a standard feature.
Datasheet
Description
The MS8604A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 100 Hz to 8.5 GHz Major transmitter functions evaluated by single system Compatible with NADC/PDC/PHS systems (compatibility with single system provided as standard; optional expansion to all three systems) High-speed measurement (under 1 second for modulation-accuracy measurements) Input up to 10 W (internal 20 dB attenuator and power meter for high power levels) Superior operability I/Q signal input (option) The Anritsu MS8604A is a full-featured digital mobile transmitter tester for evaluating the major characteristics of transmitters used in the North-American Digital Cellular Systems, (NADC), Japan's digital mobile telephone (PDC: Personal Digital Cellular) system, and by cordless telephones (PHS: Personal Handy Phone System). The Anritsu MS8604A covers frequencies from 100 Hz to 8.5 GHz, and measures spurious emissions over a broad frequency range. The Anritsu MS8604A can also measure RF signals directly up to 10 W (average burst power) and baseband devices can be evaluated using its I/Q signal input function (option). The Anritsu MS8604A is ideal for high-speed measurement of frequency deviation, spurious emissions, occupied bandwidth, antenna power, leakage power during carrier-off, transmission ramp-up and rampdown power, modulation accuracy, leakage power of adjacent channel, and signal transmission rate of digital mobile transmitters. In addition to measurements conforming to EIA/TIA, ETSI, RCR, and MKK standards, DSP (digital signal processing) and highspeed measurement function based on a unique measurement algorithm combine to greatly reduce the time required for manufacturing and inspecting transmitters. PTA functions on the MS8604A enables free programming of test procedures are provided as a standard feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MS8604A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MS8604A
Communication Analyzer MS8604A
The MS8604A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 100 Hz to 8.5 GHz Major transmitter functions evaluated by single system Compatible with NADC/PDC/PHS systems (compatibility with single system provided as standard; optional expansion to all three systems) High-speed measurement (under 1 second for modulation-accuracy measurements) Input up to 10 W (internal 20 dB attenuator and power meter for high power levels) Superior operability I/Q signal input (option) The Anritsu MS8604A is a full-featured digital mobile transmitter tester for evaluating the major characteristics of transmitters used in the North-American Digital Cellular Systems, (NADC), Japan's digital mobile telephone (PDC: Personal Digital Cellular) system, and by cordless telephones (PHS: Personal Handy Phone System). The Anritsu MS8604A covers frequencies from 100 Hz to 8.5 GHz, and measures spurious emissions over a broad frequency range. The Anritsu MS8604A can also measure RF signals directly up to 10 W (average burst power) and baseband devices can be evaluated using its I/Q signal input function (option). The Anritsu MS8604A is ideal for high-speed measurement of frequency deviation, spurious emissions, occupied bandwidth, antenna power, leakage power during carrier-off, transmission ramp-up and rampdown power, modulation accuracy, leakage power of adjacent channel, and signal transmission rate of digital mobile transmitters. In addition to measurements conforming to EIA/TIA, ETSI, RCR, and MKK standards, DSP (digital signal processing) and highspeed measurement function based on a unique measurement algorithm combine to greatly reduce the time required for manufacturing and inspecting transmitters. PTA functions on the MS8604A enables free programming of test procedures are provided as a standard feature.

The MS8604A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency range: 100 Hz to 8.5 GHz
  • Major transmitter functions evaluated by single system
  • Compatible with NADC/PDC/PHS systems (compatibility with single system provided as standard; optional expansion to all three systems)
  • High-speed measurement (under 1 second for modulation-accuracy measurements)
  • Input up to 10 W (internal 20 dB attenuator and power meter for high power levels)
  • Superior operability
  • I/Q signal input (option)

The Anritsu MS8604A is a full-featured digital mobile transmitter tester for evaluating the major characteristics of transmitters used in the North-American Digital Cellular Systems, (NADC), Japan's digital mobile telephone (PDC: Personal Digital Cellular) system, and by cordless telephones (PHS: Personal Handy Phone System).

The Anritsu MS8604A covers frequencies from 100 Hz to 8.5 GHz, and measures spurious emissions over a broad frequency range. The Anritsu MS8604A can also measure RF signals directly up to 10 W (average burst power) and baseband devices can be evaluated using its I/Q signal input function (option).

The Anritsu MS8604A is ideal for high-speed measurement of frequency deviation, spurious emissions, occupied bandwidth, antenna power, leakage power during carrier-off, transmission ramp-up and rampdown power, modulation accuracy, leakage power of adjacent channel, and signal transmission rate of digital mobile transmitters.

In addition to measurements conforming to EIA/TIA, ETSI, RCR, and MKK standards, DSP (digital signal processing) and highspeed measurement function based on a unique measurement algorithm combine to greatly reduce the time required for manufacturing and inspecting transmitters.

PTA functions on the MS8604A enables free programming of test procedures are provided as a standard feature.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS8604A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details