Anritsu Company Spectrum Analyzer MS710C

Description
The MS710C is a 23 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additonal Features: Frequency range: 100 kHz to 23 GHz Input Impedance: 50 Ohm Zero Span: Yes Span: 0.1 MHz-1 GHz Minimum Sweep Time: 10 ms Maximum Sweep Time: 10 s Resolution Bandwidth: 1 kHz-1 MHz Resolution Bandwidth Steps: 1/3/10 Video Bandwidth: 100 Hz-10 kHz Video Bandwidth Steps: 1/10/100 Maximum Single-Side-Band Noise: -70 dBc/Hz Maximum Safe AC Input: 20 dBm Maximum DC Input: 100 V Maximum Displayed Average Noise: -115 dBm Maximum Amplitude Uncertainty: 1.5 % Trigger Modes: Freerun,TTL Connector type (main signal): Type-N(f) Cal Output Connector Type: BNC(f) The Anritsu MS710C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Anritsu MS710C. The CRT displays received signal strength (y-axis) against frequency ( x-axis). Some applications include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use it to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Anritsu MS710C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.
Datasheet
Description
The MS710C is a 23 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additonal Features: Frequency range: 100 kHz to 23 GHz Input Impedance: 50 Ohm Zero Span: Yes Span: 0.1 MHz-1 GHz Minimum Sweep Time: 10 ms Maximum Sweep Time: 10 s Resolution Bandwidth: 1 kHz-1 MHz Resolution Bandwidth Steps: 1/3/10 Video Bandwidth: 100 Hz-10 kHz Video Bandwidth Steps: 1/10/100 Maximum Single-Side-Band Noise: -70 dBc/Hz Maximum Safe AC Input: 20 dBm Maximum DC Input: 100 V Maximum Displayed Average Noise: -115 dBm Maximum Amplitude Uncertainty: 1.5 % Trigger Modes: Freerun,TTL Connector type (main signal): Type-N(f) Cal Output Connector Type: BNC(f) The Anritsu MS710C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Anritsu MS710C. The CRT displays received signal strength (y-axis) against frequency ( x-axis). Some applications include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use it to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Anritsu MS710C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MS710C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MS710C
Spectrum Analyzer MS710C
The MS710C is a 23 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additonal Features: Frequency range: 100 kHz to 23 GHz Input Impedance: 50 Ohm Zero Span: Yes Span: 0.1 MHz-1 GHz Minimum Sweep Time: 10 ms Maximum Sweep Time: 10 s Resolution Bandwidth: 1 kHz-1 MHz Resolution Bandwidth Steps: 1/3/10 Video Bandwidth: 100 Hz-10 kHz Video Bandwidth Steps: 1/10/100 Maximum Single-Side-Band Noise: -70 dBc/Hz Maximum Safe AC Input: 20 dBm Maximum DC Input: 100 V Maximum Displayed Average Noise: -115 dBm Maximum Amplitude Uncertainty: 1.5 % Trigger Modes: Freerun,TTL Connector type (main signal): Type-N(f) Cal Output Connector Type: BNC(f) The Anritsu MS710C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Anritsu MS710C. The CRT displays received signal strength (y-axis) against frequency ( x-axis). Some applications include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use it to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Anritsu MS710C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.

The MS710C is a 23 GHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additonal Features:

  • Frequency range: 100 kHz to 23 GHz
  • Input Impedance: 50 Ohm
  • Zero Span: Yes
  • Span: 0.1 MHz-1 GHz
  • Minimum Sweep Time: 10 ms
  • Maximum Sweep Time: 10 s
  • Resolution Bandwidth: 1 kHz-1 MHz
  • Resolution Bandwidth Steps: 1/3/10
  • Video Bandwidth: 100 Hz-10 kHz
  • Video Bandwidth Steps: 1/10/100
  • Maximum Single-Side-Band Noise: -70 dBc/Hz
  • Maximum Safe AC Input: 20 dBm
  • Maximum DC Input: 100 V
  • Maximum Displayed Average Noise: -115 dBm
  • Maximum Amplitude Uncertainty: 1.5 %
  • Trigger Modes: Freerun,TTL
  • Connector type (main signal): Type-N(f)
  • Cal Output Connector Type: BNC(f)

The Anritsu MS710C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Anritsu MS710C. The CRT displays received signal strength (y-axis) against frequency ( x-axis).

Some applications include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use it to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Anritsu MS710C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MS710C
Product Name Spectrum Analyzer
Frequency Range 2.30E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details